Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-DFN (3x3.3)
Manufacturer: ON Semiconductor
Win Source Part Number: 1230411-NCP5661MN33T
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
3.3V LDO Regulator, 1A, Low Noise, 9V In, DFN6 Product overview: NCP5661MN33T2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 1A, 9V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1A, 9V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP5661MN33T2G can be used for catalog matching and distributor lookup.
IC REG LINEAR 3.3V 1A 6DFN
LDO Voltage Regulators ANA 1A LDO REGULATOR
IC REG LINEAR 3.3V 1A 6DFN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 488-NCP5661MN33T2GTR-ND | 1230411-NCP5661MN33T2G | 776-NCP5661MN33T2G | NCP5661MN33T2G | NCP5661MN33T2G | NCP5661MN33T2G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - NCP5661MN33T2G | 3.3V 1A 9V LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |||||
| Output Polarity | Positive | |||||
| Output Voltage Type | Fixed | Fixed | ||||
| Package Type | Other; 6-VDFN Exposed Pad | Other; DFN | ||||
| Special Features | Input Overcurrent Protection | Enable |