Fixed Positive LDO Regulator, 2.8V, 1.3V Dropout, BIPolar, PDSO6
Fixed Positive LDO Regulator, 2.8V, 1.3V Dropout, BIPolar, PDSO6
IC REG LINEAR 2.8V 1A 6-DFN
IC REG LINEAR 2.8V 1A 6-DFN
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-DFN (3x3.3)
IC REG LINEAR 2.8V 1A 6DFN
IC REG LINEAR 2.8V 1A 6DFN
LDO Voltage Regulators ANA 1A LDO REGULATOR
| Rochester Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | NCP5661MN28T2G | 488-NCP5661MN28T2GCT-ND | NCP5661MN28T2G | NCP5661MN28T2G | NCP5661MN28T2G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | |
| Package Type | Other; DFN | Other; 6-VDFN Exposed Pad | |||
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | ||||
| Special Features | Input Overcurrent Protection | Enable |