Win Source Part Number: 982694-NCP5661MN18T2
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 1A
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 9V
Voltage - Output (Min/Fixed): 1.8V
Package / Case: 6-VDFN Exposed Pad
Supplier Device Package: 6-DFN (3x3.3)
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 70dB ~ 65dB (120Hz ~ 1kHz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 3 mA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: =NCP5661MN18T2GOSCT-
Base Product Number: NCP5661
Product Status: Obsolete
Voltage Dropout (Max): 1.3V @ 1A
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-DFN (3x3.3)
1.8V 1A LDO Regulator, Low Noise, 1% Acc, DFN6 Product overview: NCP5661MN18T2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 1A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP5661MN18T2G can be used for catalog matching and distributor lookup.
IC REG LINEAR 1.8V 1A 6DFN
LDO Voltage Regulators ANA 1A LDO REGULATOR
IC REG LINEAR 1.8V 1A 6DFN
IC REG LINEAR 1.8V 1A 6DFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 982694-NCP5661MN18T2G | NCP5661MN18T2GOSTR-ND | 776-NCP5661MN18T2G | NCP5661MN18T2G | NCP5661MN18T2G | NCP5661MN18T2G | NCP5661MN18T2G |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.8V 1A LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Standard | |||||
| Output Polarity | Positive | Positive | Positive | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed | |||
| Package Type | Other; Tape & Reel (TR) | Other; 6-VDFN Exposed Pad | Other; DFN | Other; 6-VDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable |