1.2V LDO Regulator, 1A, Low Noise, DFN6, 1V Dropout Product overview: NCP5661MN12T2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.2V, 1A, 1V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 1A, 1V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP5661MN12T2G can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-DFN (3x3.3)
Manufacturer: ON Semiconductor
Win Source Part Number: 928892-NCP5661MN12T2
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed Output 1A 6-DFN (3x3.3)
Package: 6-VDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: NCP5661
Categories: Integrated Circuits (ICs)
Case / Package: 6-DFN (3x3.3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NCP5661MN12T2GOSCT-N
IC REG LINEAR 1.2V 1A 6DFN
IC REG LINEAR 1.2V 1A 6DFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-NCP5661MN12T2G | 488-NCP5661MN12T2GTR-ND | 928892-NCP5661MN12T2G | NCP5661MN12T2G | NCP5661MN12T2G |
| Product Name | 1.2V 1A 1V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - NCP5661MN12T2G | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | |||
| Package Type | Other; DFN | Other; 6-VDFN Exposed Pad | Other; 6-DFN (3x3.3) | ||
| Output Voltage | 1.2 volts | 1.2 volts | 1.2 volts | ||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | |
| Dropout Voltage | 1 volts | 1.3 volts |