onsemi Ldo, Fixed, 3.3V, 1A, To-252-5; Output Type Onsemi NCP5661DT33RKG

Description
LDO, FIXED, 3.3V, 1A, TO-252-5; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:9V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1A; Dropout Voltage Typ @ Current:1V; IC Case / Package:TO-252 (DPAK) RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 3.3V, 1A, TO-252-5; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:9V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1A; Dropout Voltage Typ @ Current:1V; IC Case / Package:TO-252 (DPAK) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 3.3V, 1A, To-252-5; Output Type Onsemi - 14AC4668 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 3.3V, 1A, To-252-5; Output Type Onsemi
14AC4668
Ldo, Fixed, 3.3V, 1A, To-252-5; Output Type Onsemi 14AC4668
LDO, FIXED, 3.3V, 1A, TO-252-5; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:9V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1A; Dropout Voltage Typ @ Current:1V; IC Case / Package:TO-252 (DPAK) RoHS Compliant: Yes

LDO, FIXED, 3.3V, 1A, TO-252-5; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:9V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1A; Dropout Voltage Typ @ Current:1V; IC Case / Package:TO-252 (DPAK) RoHS Compliant: Yes

Supplier's Site Datasheet
Ic,volt Regulator,fixed,+3.3V,bipolar,sip,5Pin,plastic Rohs Compliant Onsemi - 31K8557 - Newark, An Avnet Company
Chicago, IL, United States
Ic,volt Regulator,fixed,+3.3V,bipolar,sip,5Pin,plastic Rohs Compliant Onsemi
31K8557
Ic,volt Regulator,fixed,+3.3V,bipolar,sip,5Pin,plastic Rohs Compliant Onsemi 31K8557
IC,VOLT REGULATOR,FIXED,+3.3 V,BIPOLAR,SIP,5PIN,P LASTIC ROHS COMPLIANT: YES

IC,VOLT REGULATOR,FIXED,+3.3V,BIPOLAR,SIP,5PIN,PLASTIC ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 14AC4668 31K8557
Product Name Ldo, Fixed, 3.3V, 1A, To-252-5; Output Type Onsemi Ic,volt Regulator,fixed,+3.3V,bipolar,sip,5Pin,plastic Rohs Compliant Onsemi
Input Voltage 2 to 9 volts
Unlock Full Specs
to access all available technical data

Similar Products

Servo 300kva 3 Phase Voltage Stabilizer Regulator 500 KVA for 380V Photovoltaic Power Station for Electromechanical 400KW - No.1601624144831 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Analog - MTLT1086QH - Micross Components, Inc.
Micross Components, Inc.
View Details