onsemi PMIC - PMIC - Voltage Regulators - Linear - NCP565ST12T3G NCP565ST12T3G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 060055-NCP565ST12T3G Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Output Current: 1.5A Output Voltage: 1.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-223 Maximum Input Voltage: 9V Nominal Output Voltage (Min/Fixed): 1.2V Operating Supply Current: 3mA PSRR: 85dB to 75db (120Hz to 1kHz) Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 060055-NCP565ST12T3G Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Output Current: 1.5A Output Voltage: 1.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-223 Maximum Input Voltage: 9V Nominal Output Voltage (Min/Fixed): 1.2V Operating Supply Current: 3mA PSRR: 85dB to 75db (120Hz to 1kHz) Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - NCP565ST12T3G - 060055-NCP565ST12T3G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NCP565ST12T3G
060055-NCP565ST12T3G
PMIC - PMIC - Voltage Regulators - Linear - NCP565ST12T3G 060055-NCP565ST12T3G
Manufacturer: ON Semiconductor Win Source Part Number: 060055-NCP565ST12T3G Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Output Current: 1.5A Output Voltage: 1.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-223 Maximum Input Voltage: 9V Nominal Output Voltage (Min/Fixed): 1.2V Operating Supply Current: 3mA PSRR: 85dB to 75db (120Hz to 1kHz) Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 060055-NCP565ST12T3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Output Current: 1.5A
Output Voltage: 1.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223
Maximum Input Voltage: 9V
Nominal Output Voltage (Min/Fixed): 1.2V
Operating Supply Current: 3mA
PSRR: 85dB to 75db (120Hz to 1kHz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
1.2V 1.5A LDO Voltage Regulator IC
776-NCP565ST12T3G
1.2V 1.5A LDO Voltage Regulator IC 776-NCP565ST12T3G
1.2V LDO Regulator, 1.5A, SOT-223, High PSRR, Fast Transient Product overview: NCP565ST12T3G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.2V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 1.5A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP565ST12T3G can be used for catalog matching and distributor lookup.

1.2V LDO Regulator, 1.5A, SOT-223, High PSRR, Fast Transient Product overview: NCP565ST12T3G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.2V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 1.5A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP565ST12T3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - 7852441 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
7852441
Voltage Regulators 7852441
onsemi NCP565ST12T3G Voltage Regulator

onsemi NCP565ST12T3G Voltage Regulator

Supplier's Site
Voltage Regulators - 7852441P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
7852441P
Voltage Regulators 7852441P
onsemi NCP565ST12T3G Voltage Regulator

onsemi NCP565ST12T3G Voltage Regulator

Supplier's Site
Voltage Regulators - 1631015 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1631015
Voltage Regulators 1631015
onsemi NCP565ST12T3G Voltage Regulator

onsemi NCP565ST12T3G Voltage Regulator

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP565ST12T3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP565ST12T3GOSCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP565ST12T3GOSCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A SOT-223 (TO-261)

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A SOT-223 (TO-261)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP565ST12T3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP565ST12T3GOSDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP565ST12T3GOSDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A SOT-223 (TO-261)

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A SOT-223 (TO-261)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP565ST12T3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP565ST12T3GOSTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP565ST12T3GOSTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A SOT-223 (TO-261)

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A SOT-223 (TO-261)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCP565ST12T3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCP565ST12T3G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCP565ST12T3G
IC REG LINEAR 1.2V 1.5A SOT223

IC REG LINEAR 1.2V 1.5A SOT223

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP565ST12T3G - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP565ST12T3G
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP565ST12T3G
IC REG LINEAR 1.2V 1.5A SOT223

IC REG LINEAR 1.2V 1.5A SOT223

Supplier's Site Datasheet
IC REG LINEAR 1.2V 1.5A SOT223 - 598-NCP565ST12T3G - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 1.2V 1.5A SOT223
598-NCP565ST12T3G
IC REG LINEAR 1.2V 1.5A SOT223 598-NCP565ST12T3G
IC REG LINEAR 1.2V 1.5A SOT223

IC REG LINEAR 1.2V 1.5A SOT223

Supplier's Site
PMIC - Voltage Regulators - Linear - NCP565ST12T3G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCP565ST12T3G
PMIC - Voltage Regulators - Linear NCP565ST12T3G
IC REG LINEAR 1.2V 1.5A SOT223

IC REG LINEAR 1.2V 1.5A SOT223

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 060055-NCP565ST12T3G 776-NCP565ST12T3G 7852441 7852441P NCP565ST12T3GOSCT-ND NCP565ST12T3G NCP565ST12T3G 598-NCP565ST12T3G NCP565ST12T3G
Product Name PMIC - PMIC - Voltage Regulators - Linear - NCP565ST12T3G 1.2V 1.5A LDO Voltage Regulator IC Voltage Regulators Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators IC REG LINEAR 1.2V 1.5A SOT223 PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout Standard
Output Polarity Positive Positive Positive
Output Voltage Type Fixed; Fixed Fixed Fixed Fixed Fixed Fixed; Fixed
Package Type Other; SOT-223 Other; SOT-223 Other; Sot-223 Other; SOT-223 Other; TO-261-4, TO-261AA Other; TO-261-4, TO-261AA Other; TO-261-4, TO-261AA
Life Cycle Stage Maturity; Active Active
Unlock Full Specs
to access all available technical data