onsemi Ldo, Fixed, 1.5A, 1.2V, Sot-223-3; Output Type Onsemi NCP565ST12T3G

Description
LDO, FIXED, 1.5A, 1.2V, SOT-223-3; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:9V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1.5A; Dropout Voltage Typ @ Current:900mV; IC Case / Package:SOT-223 RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 1.5A, 1.2V, SOT-223-3; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:9V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1.5A; Dropout Voltage Typ @ Current:900mV; IC Case / Package:SOT-223 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 1.5A, 1.2V, Sot-223-3; Output Type Onsemi - 81Y6944 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 1.5A, 1.2V, Sot-223-3; Output Type Onsemi
81Y6944
Ldo, Fixed, 1.5A, 1.2V, Sot-223-3; Output Type Onsemi 81Y6944
LDO, FIXED, 1.5A, 1.2V, SOT-223-3; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:9V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1.5A; Dropout Voltage Typ @ Current:900mV; IC Case / Package:SOT-223 RoHS Compliant: Yes

LDO, FIXED, 1.5A, 1.2V, SOT-223-3; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:9V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1.5A; Dropout Voltage Typ @ Current:900mV; IC Case / Package:SOT-223 RoHS Compliant: Yes

Supplier's Site Datasheet
Ic,volt Regulator,fixed,+1.2V,sot-223,3Pin,plastic Onsemi - 34M7767 - Newark, An Avnet Company
Chicago, IL, United States
Ic,volt Regulator,fixed,+1.2V,sot-223,3Pin,plastic Onsemi
34M7767
Ic,volt Regulator,fixed,+1.2V,sot-223,3Pin,plastic Onsemi 34M7767
IC,VOLT REGULATOR,FIXED,+1.2 V,SOT-223,3PIN,PLAST IC

IC,VOLT REGULATOR,FIXED,+1.2V,SOT-223,3PIN,PLASTIC

Supplier's Site Datasheet
Voltage Regulator - 66766781 - Radwell International
Willingboro, NJ, United States
Voltage Regulator
66766781
Voltage Regulator 66766781
FIXED POSITIVE LDO REGULATOR, 1.2V, 1.3V DROPOUT, BIPOLAR, SOT-223, 56512 MARKING CODE. FREE 2 YEAR RADWELL WARRANTY

FIXED POSITIVE LDO REGULATOR, 1.2V, 1.3V DROPOUT, BIPOLAR, SOT-223, 56512 MARKING CODE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Radwell International
Product Category Voltage Regulators Voltage Regulators Voltage Regulators
Product Number 81Y6944 34M7767 66766781
Product Name Ldo, Fixed, 1.5A, 1.2V, Sot-223-3; Output Type Onsemi Ic,volt Regulator,fixed,+1.2V,sot-223,3Pin,plastic Onsemi Voltage Regulator
Input Voltage 2.5 to 9 volts
Unlock Full Specs
to access all available technical data

Similar Products

3000kVA 4000kVA 5000kVA AC Voltage Stabilizer Regulator - No.11000022931517 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details