Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A 6-DFN (3x3.3)
Manufacturer: ON Semiconductor
Win Source Part Number: 849152-NCP565MNADJT2
Features: Linear Voltage Regulator IC 1 Output
Package: Reel - TR
Family Name: NCP565
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 32 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NCP565MNADJT2GOSCT-N
Adj LDO Regulator, 1.5A, 9V In, DFN6, High PSRR Product overview: NCP565MNADJT2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5A, 9V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, 9V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP565MNADJT2G can be used for catalog matching and distributor lookup.
IC REG LINEAR POS ADJ 1.5A 6DFN
IC REG LINEAR POS ADJ 1.5A 6DFN
IC REG LINEAR POS ADJ 1.5A 6DFN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 488-NCP565MNADJT2GTR-ND | 849152-NCP565MNADJT2G | 776-NCP565MNADJT2G | NCP565MNADJT2G | NCP565MNADJT2G | NCP565MNADJT2G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - NCP565MNADJT2G | 1.5A 9V LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | |||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | Other; 6-VDFN Exposed Pad | Other; Reel - TR | Other; DFN | Other; 6-VDFN Exposed Pad | ||
| Special Features | Input Overcurrent Protection |