onsemi 3.3V 1.5A DFN LDO Voltage Regulator IC NCP565MN33T2G

Description
3.3V LDO Regulator, 1.5A, 900mV Dropout, DFN, 3x3mm Product overview: NCP565MN33T2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 1.5A, DFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1.5A, DFN, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP565MN33T2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3.3V LDO Regulator, 1.5A, 900mV Dropout, DFN, 3x3mm Product overview: NCP565MN33T2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 1.5A, DFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1.5A, DFN, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP565MN33T2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3V 1.5A DFN LDO Voltage Regulator IC
776-NCP565MN33T2G
3.3V 1.5A DFN LDO Voltage Regulator IC 776-NCP565MN33T2G
3.3V LDO Regulator, 1.5A, 900mV Dropout, DFN, 3x3mm Product overview: NCP565MN33T2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 1.5A, DFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1.5A, DFN, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP565MN33T2G can be used for catalog matching and distributor lookup.

3.3V LDO Regulator, 1.5A, 900mV Dropout, DFN, 3x3mm Product overview: NCP565MN33T2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 1.5A, DFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1.5A, DFN, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP565MN33T2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - NCP565MN33T2G - 802587-NCP565MN33T2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NCP565MN33T2G
802587-NCP565MN33T2G
PMIC - PMIC - Voltage Regulators - Linear - NCP565MN33T2G 802587-NCP565MN33T2G
Manufacturer: ON Semiconductor Win Source Part Number: 802587-NCP565MN33T2G Packaging: Reel Mounting Style: SMD Current - Output: 1.5A Number of Regulators: 1 Output Type: Fixed Output Configuration: Positive Voltage - Output (Min/Fixed): 3.3V Supplier Device Package: 6-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: 9V PSRR: 85dB ~ 75db (120Hz ~ 1kHz) Protection Features: Over Current, Over Temperature Manufacturer Package: 6-VDFN Exposed Pad Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 3mA Part Number Series: NCP565

Manufacturer: ON Semiconductor
Win Source Part Number: 802587-NCP565MN33T2G
Packaging: Reel
Mounting Style: SMD
Current - Output: 1.5A
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Voltage - Output (Min/Fixed): 3.3V
Supplier Device Package: 6-DFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 9V
PSRR: 85dB ~ 75db (120Hz ~ 1kHz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: 6-VDFN Exposed Pad
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 3mA
Part Number Series: NCP565

Buy Now
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP565MN33T2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP565MN33T2GOSTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP565MN33T2GOSTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A 6-DFN (3x3.3)

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A 6-DFN (3x3.3)

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - NCP565MN33T2G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCP565MN33T2G
PMIC - Voltage Regulators - Linear NCP565MN33T2G
IC REG LINEAR 3.3V 1.5A 6DFN

IC REG LINEAR 3.3V 1.5A 6DFN

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP565MN33T2G - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP565MN33T2G
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP565MN33T2G
IC REG LINEAR 3.3V 1.5A 6DFN

IC REG LINEAR 3.3V 1.5A 6DFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCP565MN33T2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCP565MN33T2G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCP565MN33T2G
IC REG LINEAR 3.3V 1.5A 6DFN

IC REG LINEAR 3.3V 1.5A 6DFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-NCP565MN33T2G 802587-NCP565MN33T2G NCP565MN33T2GOSTR-ND NCP565MN33T2G NCP565MN33T2G NCP565MN33T2G
Product Name 3.3V 1.5A DFN LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - NCP565MN33T2G Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed
Package Type Other; DFN Other; 6-VDFN Exposed Pad Other; 6-VDFN Exposed Pad Other; 6-VDFN Exposed Pad
Output Voltage 3.3 volts 3.3 volts 3.3 volts 3.3 volts
IOUT 1.5 amps 1.5 amps 1.5 amps 1.5 amps 1.5 amps
Dropout Voltage 0.9000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24010DRCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Power Distribution Switches, Load Drivers - UDN2559BT - ODG (Origin Data Global)
Specs
Package Type DIP; Other; 16-PowerDIP (0.300", 7.62mm)
Special Features Multiple Outputs
VIN 4.75 to 5.25 volts
View Details
Voltage Regulators - 7139483P - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage 15 volts
View Details