Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A 6-DFN (3x3.3)
LDO Voltage Regulators ANA 1.5A LDO REG
IC REG LINEAR 3V 1.5A 6DFN
IC REG LINEAR 3V 1.5A 6DFN
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | NCP565MN30T2G-ND | NCP565MN30T2G | NCP565MN30T2G | NCP565MN30T2G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | Other; 6-VDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection |