onsemi 1.5 A 2.8 V LDO Voltage Regulator IC NCP565MN28T2G

Description
LDO Regulator, 1.5 A, High PSRR, with Fast Transient Resoponse Vout: 2.8 V, DFN6, 3x3.3x0.9mm, 0.95mm Pitch, 3000-REEL Product overview: NCP565MN28T2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5 A, 2.8 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5 A, 2.8 V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-NCP565MN28T2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LDO Regulator, 1.5 A, High PSRR, with Fast Transient Resoponse Vout: 2.8 V, DFN6, 3x3.3x0.9mm, 0.95mm Pitch, 3000-REEL Product overview: NCP565MN28T2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5 A, 2.8 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5 A, 2.8 V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-NCP565MN28T2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.5 A 2.8 V LDO Voltage Regulator IC
699-NCP565MN28T2G
1.5 A 2.8 V LDO Voltage Regulator IC 699-NCP565MN28T2G
LDO Regulator, 1.5 A, High PSRR, with Fast Transient Resoponse Vout: 2.8 V, DFN6, 3x3.3x0.9mm, 0.95mm Pitch, 3000-REEL Product overview: NCP565MN28T2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5 A, 2.8 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5 A, 2.8 V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-NCP565MN28T2G can be used for catalog matching and distributor lookup.

LDO Regulator, 1.5 A, High PSRR, with Fast Transient Resoponse Vout: 2.8 V, DFN6, 3x3.3x0.9mm, 0.95mm Pitch, 3000-REEL Product overview: NCP565MN28T2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5 A, 2.8 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5 A, 2.8 V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-NCP565MN28T2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - NCP565MN28T2G - 887004-NCP565MN28T2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NCP565MN28T2G
887004-NCP565MN28T2G
PMIC - PMIC - Voltage Regulators - Linear - NCP565MN28T2G 887004-NCP565MN28T2G
Manufacturer: ON Semiconductor Win Source Part Number: 887004-NCP565MN28T2G Operating Temperature Range: -40°C ~ 125°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A 6-DFN (3x3.3) Package: 6-VDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: NCP565 Categories: Integrated Circuits (ICs) Case / Package: 6-DFN (3x3.3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCP565MN28T2GOSTR, NCP565MN28T2GOSCT, =NCP565MN28T2GOSCT-N D, NCP565MN28T2G-ND

Manufacturer: ON Semiconductor
Win Source Part Number: 887004-NCP565MN28T2G
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A 6-DFN (3x3.3)
Package: 6-VDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: NCP565
Categories: Integrated Circuits (ICs)
Case / Package: 6-DFN (3x3.3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NCP565MN28T2GOSTR, NCP565MN28T2GOSCT, =NCP565MN28T2GOSCT-ND, NCP565MN28T2G-ND

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - NCP565MN28T2G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCP565MN28T2G
PMIC - Voltage Regulators - Linear NCP565MN28T2G
IC REG LINEAR 2.8V 1.5A 6DFN

IC REG LINEAR 2.8V 1.5A 6DFN

Supplier's Site Datasheet
IC REG LINEAR 2.8V 1.5A 6DFN - 598-NCP565MN28T2G - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 2.8V 1.5A 6DFN
598-NCP565MN28T2G
IC REG LINEAR 2.8V 1.5A 6DFN 598-NCP565MN28T2G
IC REG LINEAR 2.8V 1.5A 6DFN

IC REG LINEAR 2.8V 1.5A 6DFN

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
NCP565MN28T2G
LDO Voltage Regulators NCP565MN28T2G
LDO Voltage Regulators ANA 1.5A LDO REG LO DROPOUT REG 1.5A

LDO Voltage Regulators ANA 1.5A LDO REG LO DROPOUT REG 1.5A

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 699-NCP565MN28T2G 887004-NCP565MN28T2G NCP565MN28T2G 598-NCP565MN28T2G NCP565MN28T2G
Product Name 1.5 A 2.8 V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - NCP565MN28T2G PMIC - Voltage Regulators - Linear IC REG LINEAR 2.8V 1.5A 6DFN LDO Voltage Regulators
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; DFN Other; 6-DFN (3x3.3) Other; 6-VDFN Exposed Pad
Output Voltage 2.8 volts 2.8 volts
IOUT 1.5 amps 1.5 amps 1.5 amps
Dropout Voltage 0.9000 volts 0.9000 volts
Unlock Full Specs
to access all available technical data