onsemi Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP565MN12T2G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A 6-DFN (3x3.3)
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A 6-DFN (3x3.3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP565MN12T2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP565MN12T2GOSTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP565MN12T2GOSTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A 6-DFN (3x3.3)

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A 6-DFN (3x3.3)

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - NCP565MN12T2G - 1082271-NCP565MN12T2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NCP565MN12T2G
1082271-NCP565MN12T2G
PMIC - PMIC - Voltage Regulators - Linear - NCP565MN12T2G 1082271-NCP565MN12T2G
Manufacturer: ON Semiconductor Win Source Part Number: 1082271-NCP565MN12T2 G Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Output Current: 1.5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 6-DFN (3x3) Maximum Input Voltage: 9V Nominal Output Voltage (Min/Fixed): 1.2V Operating Supply Current: 3mA PSRR: 85dB to 75db (120Hz to 1kHz) Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1082271-NCP565MN12T2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 1.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 6-DFN (3x3)
Maximum Input Voltage: 9V
Nominal Output Voltage (Min/Fixed): 1.2V
Operating Supply Current: 3mA
PSRR: 85dB to 75db (120Hz to 1kHz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
1.5 A 1.2 V LDO Voltage Regulator IC
776-NCP565MN12T2G
1.5 A 1.2 V LDO Voltage Regulator IC 776-NCP565MN12T2G
LDO Regulator, 1.5 A, High PSRR, with Fast Transient Resoponse Vout: 1.2 V, DFN6, 3x3.3x0.9mm, 0.95mm Pitch, 3000-REEL Product overview: NCP565MN12T2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5 A, 1.2 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5 A, 1.2 V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP565MN12T2G can be used for catalog matching and distributor lookup.

LDO Regulator, 1.5 A, High PSRR, with Fast Transient Resoponse Vout: 1.2 V, DFN6, 3x3.3x0.9mm, 0.95mm Pitch, 3000-REEL Product overview: NCP565MN12T2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5 A, 1.2 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5 A, 1.2 V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP565MN12T2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - NCP565MN12T2G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCP565MN12T2G
PMIC - Voltage Regulators - Linear NCP565MN12T2G
IC REG LINEAR 1.2V 1.5A 6DFN

IC REG LINEAR 1.2V 1.5A 6DFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
NCP565MN12T2G
LDO Voltage Regulators NCP565MN12T2G
LDO Voltage Regulators ANA 1.5A LDO REG

LDO Voltage Regulators ANA 1.5A LDO REG

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCP565MN12T2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCP565MN12T2G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCP565MN12T2G
IC REG LINEAR 1.2V 1.5A 6DFN

IC REG LINEAR 1.2V 1.5A 6DFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number NCP565MN12T2GOSTR-ND 1082271-NCP565MN12T2G 776-NCP565MN12T2G NCP565MN12T2G NCP565MN12T2G NCP565MN12T2G
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - NCP565MN12T2G 1.5 A 1.2 V LDO Voltage Regulator IC PMIC - Voltage Regulators - Linear LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type Other; 6-VDFN Exposed Pad Other; 6-DFN (3x3) Other; DFN
Special Features Input Overcurrent Protection Input Overcurrent Protection
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3966SLBTR-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-PowerSOIC (0.295", 7.50mm Width)
IOUT 0.6500 amps
VIN 4.75 to 5.5 volts
View Details
Voltage Regulators - 1915263 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed; Adjustable / Variable
Package Type Other; μmax
View Details
Battery Chargers - BQ24123RHLT - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details