onsemi Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP565D2TR4

Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A D2PAK-5
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A D2PAK-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP565D2TR4OS-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP565D2TR4OS-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP565D2TR4OS-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A D2PAK-5

Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A D2PAK-5

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - NCP565D2TR4 - 1230410-NCP565D2TR4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NCP565D2TR4
1230410-NCP565D2TR4
PMIC - PMIC - Voltage Regulators - Linear - NCP565D2TR4 1230410-NCP565D2TR4
Manufacturer: ON Semiconductor Win Source Part Number: 1230410-NCP565D2TR4 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1230410-NCP565D2TR4
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
0.9 V 7.7V 1.3V LDO Voltage Regulator IC
776-NCP565D2TR4
0.9 V 7.7V 1.3V LDO Voltage Regulator IC 776-NCP565D2TR4
0.9 V-7.7V ADJUSTABLE POSITIVE LDO REGULATOR, 1.3V DROPOUT, PSSO5, D2PAK-5 Product overview: NCP565D2TR4 from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 0.9 V, 7.7V, 1.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.9 V, 7.7V, 1.3V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP565D2TR4 can be used for catalog matching and distributor lookup.

0.9 V-7.7V ADJUSTABLE POSITIVE LDO REGULATOR, 1.3V DROPOUT, PSSO5, D2PAK-5 Product overview: NCP565D2TR4 from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 0.9 V, 7.7V, 1.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.9 V, 7.7V, 1.3V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP565D2TR4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - NCP565D2TR4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCP565D2TR4
PMIC - Voltage Regulators - Linear NCP565D2TR4
IC REG LIN POS ADJ 1.5A D2PAK-5

IC REG LIN POS ADJ 1.5A D2PAK-5

Supplier's Site Datasheet
LDO Voltage Regulators 0.9-9V 1.5A Fast - 598-NCP565D2TR4 - Utmel Electronic Limited
Hong Kong, China
LDO Voltage Regulators 0.9-9V 1.5A Fast
598-NCP565D2TR4
LDO Voltage Regulators 0.9-9V 1.5A Fast 598-NCP565D2TR4
LDO Voltage Regulators 0.9-9V 1.5A Fast

LDO Voltage Regulators 0.9-9V 1.5A Fast

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCP565D2TR4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCP565D2TR4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCP565D2TR4
IC REG LIN POS ADJ 1.5A D2PAK-5

IC REG LIN POS ADJ 1.5A D2PAK-5

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number NCP565D2TR4OS-ND 1230410-NCP565D2TR4 776-NCP565D2TR4 NCP565D2TR4 598-NCP565D2TR4 NCP565D2TR4
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - NCP565D2TR4 0.9 V 7.7V 1.3V LDO Voltage Regulator IC PMIC - Voltage Regulators - Linear LDO Voltage Regulators 0.9-9V 1.5A Fast Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Positive
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA Other; TO-263-6 TO-263; Other; TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Special Features Input Overcurrent Protection
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6216KLPTR-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type Other; 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Voltage Regulators - Linear - ADP3308ART-2.85-R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Enable
IOUT 0.0500 amps
View Details
Voltage Regulators - 2444525 - RS Components, Ltd.
Specs
Package Type Other; TO-252-3-L1
IOUT 1.5 amps
IQ 0.0060 amps
View Details
Battery Chargers - BQ24090DGQT - ODG (Origin Data Global)
Specs
Package Type Other; 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)
Operating Temperature 0 to 125 C (32 to 257 F)
View Details