Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A D2PAK-5
Manufacturer: ON Semiconductor
Win Source Part Number: 1230409-NCP565D2TG
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Mounting: SMD
Number of Regulators: 1
Output Type: Adjustable
Output Configuration: Positive
Output Current: 1.5A
Family Name: NCP565
Output Voltage: 0.9V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 3mA
PSRR: 85dB ~ 75db (120Hz ~ 1kHz)
Protection Features: Over Current, Over Temperature
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: D2PAK-5
Output Voltage MAX: 7.7V
Voltage Input MAX: 9V
Voltage Dropout (Maximum): 1.3V @ 1.5A
Alternative Parts (Cross-Reference): NCV565D2TG; NCV565D2TR4G; UCC283TD-ADJ;
Introduction Date: December 16, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
LDO Regulator, 1.5A, Adj Vout, 9V Vin, TO-263-6, SM Product overview: NCP565D2TG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5A, 9V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, 9V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP565D2TG can be used for catalog matching and distributor lookup.
LDO Voltage Regulators 0.9-9V 1.5A Fast Transient
IC REG LIN POS ADJ 1.5A D2PAK-5
IC REG LIN POS ADJ 1.5A D2PAK-5
IC REG LIN POS ADJ 1.5A D2PAK-5
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | NCP565D2TGOS-ND | 1230409-NCP565D2TG | 776-NCP565D2TG | NCP565D2TG | NCP565D2TG | NCP565D2TG | NCP565D2TG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Electrical Parts - NCP565D2TG | 1.5A 9V LDO Voltage Regulator IC | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard | ||||||
| Output Polarity | Positive | Positive | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | TO-263; Other; TO-263-6, D2Pak (5 Leads + Tab), TO-263BA | Other; TO-263-6 | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | |||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |