onsemi 3.3V 1.5A LDO Voltage Regulator IC NCP565D2T33R4G

Description
3.3V LDO Regulator, 1.5A, High PSRR, D2PAK Product overview: NCP565D2T33R4G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1.5A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP565D2T33R4G can be used for catalog matching and distributor lookup.
Request a Quote
Description
3.3V LDO Regulator, 1.5A, High PSRR, D2PAK Product overview: NCP565D2T33R4G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1.5A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP565D2T33R4G can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NCP565D2T33R4G is a low dropout linear voltage regulator designed to provide a fixed output voltage of 3.3 V with a maximum output current of 1.5 A. It features a low dropout voltage of 0.9 V at full load, making it suitable for applications requiring efficient voltage regulation with minimal power loss. The device has a fast transient response time of approximately 1.0 µs, which is beneficial for maintaining stable output during load changes. Protection features include current limit, short circuit protection, and thermal shutdown at 160°C, ensuring reliable operation under various conditions. The regulator operates with a low ground current of 1.5 mA at full load, contributing to overall energy efficiency. It is available in a D2PAK package, which facilitates thermal management and ease of integration into designs. Typical applications for the NCP565D2T33R4G include servers, ASIC power supplies, and post-regulation for power supplies. The device is also AEC-Q100 qualified, making it suitable for automotive applications.

Datasheet Summary
Powered by GS/AI

The NCP565D2T33R4G is a low dropout linear voltage regulator designed to provide a fixed output voltage of 3.3 V with a maximum output current of 1.5 A. It features a low dropout voltage of 0.9 V at full load, making it suitable for applications requiring efficient voltage regulation with minimal power loss. The device has a fast transient response time of approximately 1.0 µs, which is beneficial for maintaining stable output during load changes. Protection features include current limit, short circuit protection, and thermal shutdown at 160°C, ensuring reliable operation under various conditions. The regulator operates with a low ground current of 1.5 mA at full load, contributing to overall energy efficiency. It is available in a D2PAK package, which facilitates thermal management and ease of integration into designs. Typical applications for the NCP565D2T33R4G include servers, ASIC power supplies, and post-regulation for power supplies. The device is also AEC-Q100 qualified, making it suitable for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3V 1.5A LDO Voltage Regulator IC
776-NCP565D2T33R4G
3.3V 1.5A LDO Voltage Regulator IC 776-NCP565D2T33R4G
3.3V LDO Regulator, 1.5A, High PSRR, D2PAK Product overview: NCP565D2T33R4G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1.5A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP565D2T33R4G can be used for catalog matching and distributor lookup.

3.3V LDO Regulator, 1.5A, High PSRR, D2PAK Product overview: NCP565D2T33R4G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1.5A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP565D2T33R4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - NCP565D2T33R4G - 1082269-NCP565D2T33R4G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NCP565D2T33R4G
1082269-NCP565D2T33R4G
PMIC - PMIC - Voltage Regulators - Linear - NCP565D2T33R4G 1082269-NCP565D2T33R4G
Manufacturer: ON Semiconductor Win Source Part Number: 1082269-NCP565D2T33R 4G Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Output Current: 1.5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: D2PAK Maximum Input Voltage: 9V Nominal Output Voltage (Min/Fixed): 3.3V Operating Supply Current: 3mA PSRR: 85dB to 75db (120Hz to 1kHz) Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1082269-NCP565D2T33R4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 1.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: D2PAK
Maximum Input Voltage: 9V
Nominal Output Voltage (Min/Fixed): 3.3V
Operating Supply Current: 3mA
PSRR: 85dB to 75db (120Hz to 1kHz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP565D2T33R4GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP565D2T33R4GOSTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP565D2T33R4GOSTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A D2PAK-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A D2PAK-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP565D2T33R4GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP565D2T33R4GOSCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP565D2T33R4GOSCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A D2PAK-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A D2PAK-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP565D2T33R4GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP565D2T33R4GOSDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP565D2T33R4GOSDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A D2PAK-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A D2PAK-3

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
NCP565D2T33R4G
LDO Voltage Regulators NCP565D2T33R4G
LDO Voltage Regulators ANA 1.5A LDO REG

LDO Voltage Regulators ANA 1.5A LDO REG

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP565D2T33R4G - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP565D2T33R4G
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP565D2T33R4G
IC REG LINEAR 3.3V 1.5A D2PAK

IC REG LINEAR 3.3V 1.5A D2PAK

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCP565D2T33R4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCP565D2T33R4G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCP565D2T33R4G
IC REG LINEAR 3.3V 1.5A D2PAK

IC REG LINEAR 3.3V 1.5A D2PAK

Supplier's Site
PMIC - Voltage Regulators - Linear - NCP565D2T33R4G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCP565D2T33R4G
PMIC - Voltage Regulators - Linear NCP565D2T33R4G
IC REG LINEAR 3.3V 1.5A D2PAK

IC REG LINEAR 3.3V 1.5A D2PAK

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-NCP565D2T33R4G 1082269-NCP565D2T33R4G NCP565D2T33R4GOSTR-ND NCP565D2T33R4G NCP565D2T33R4G NCP565D2T33R4G NCP565D2T33R4G
Product Name 3.3V 1.5A LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - NCP565D2T33R4G Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed
Package Type Other; D2PAK Other; D2PAK TO-263; Other; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; Other; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-263
Output Voltage 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts
IOUT 1.5 amps 1.5 amps 1.5 amps 1.5 amps 1.5 amps 1.5 amps
Dropout Voltage 0.9000 volts
Unlock Full Specs
to access all available technical data