onsemi Ldo, Fixed, 3.3V, 1.5A, -40 To 125Deg C; Output Type Onsemi NCP565D2T33G

Description
LDO, FIXED, 3.3V, 1.5A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:9V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1.5A; Dropout Voltage Typ @ Current:900mV; No. of Pins:3Pins RoHS Compliant: Yes
Description
LDO, FIXED, 3.3V, 1.5A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:9V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1.5A; Dropout Voltage Typ @ Current:900mV; No. of Pins:3Pins RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 3.3V, 1.5A, -40 To 125Deg C; Output Type Onsemi - 53M9458 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 3.3V, 1.5A, -40 To 125Deg C; Output Type Onsemi
53M9458
Ldo, Fixed, 3.3V, 1.5A, -40 To 125Deg C; Output Type Onsemi 53M9458
LDO, FIXED, 3.3V, 1.5A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:9V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1.5A; Dropout Voltage Typ @ Current:900mV; No. of Pins:3Pins RoHS Compliant: Yes

LDO, FIXED, 3.3V, 1.5A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:9V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1.5A; Dropout Voltage Typ @ Current:900mV; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 53M9458
Product Name Ldo, Fixed, 3.3V, 1.5A, -40 To 125Deg C; Output Type Onsemi
Input Voltage 2.5 to 9 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
300KVA Automatic 480V 400V 380V AVR Servo Voltage Industrial Stabilizer Regulator 300 KVA - No.1601610692533 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLT1083QX - Micross Components, Inc.
Micross Components, Inc.
View Details