onsemi Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP565D2T12R4G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A D2PAK-3
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A D2PAK-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP565D2T12R4GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP565D2T12R4GOSTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP565D2T12R4GOSTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A D2PAK-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A D2PAK-3

Buy Now Datasheet
Singapore, Singapore
1.2V 1.5A LDO Voltage Regulator IC
776-NCP565D2T12R4G
1.2V 1.5A LDO Voltage Regulator IC 776-NCP565D2T12R4G
1.2V 1.5A LDO Regulator, High PSRR, D2PAK, SM Product overview: NCP565D2T12R4G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.2V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 1.5A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP565D2T12R4G can be used for catalog matching and distributor lookup.

1.2V 1.5A LDO Regulator, High PSRR, D2PAK, SM Product overview: NCP565D2T12R4G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.2V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 1.5A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP565D2T12R4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - NCP565D2T12R4G - 003795-NCP565D2T12R4G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NCP565D2T12R4G
003795-NCP565D2T12R4G
PMIC - PMIC - Voltage Regulators - Linear - NCP565D2T12R4G 003795-NCP565D2T12R4G
Manufacturer: ON Semiconductor Win Source Part Number: 003795-NCP565D2T12R4 G Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Output Current: 1.5A Output Voltage: 1.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: D2PAK Maximum Input Voltage: 9V Nominal Output Voltage (Min/Fixed): 1.2V Operating Supply Current: 3mA PSRR: 85dB to 75db (120Hz to 1kHz) Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 003795-NCP565D2T12R4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Output Current: 1.5A
Output Voltage: 1.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: D2PAK
Maximum Input Voltage: 9V
Nominal Output Voltage (Min/Fixed): 1.2V
Operating Supply Current: 3mA
PSRR: 85dB to 75db (120Hz to 1kHz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCP565D2T12R4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCP565D2T12R4G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCP565D2T12R4G
IC REG LINEAR 1.2V 1.5A D2PAK

IC REG LINEAR 1.2V 1.5A D2PAK

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
NCP565D2T12R4G
LDO Voltage Regulators NCP565D2T12R4G
LDO Voltage Regulators 1.2V 1.5A Fast Transient

LDO Voltage Regulators 1.2V 1.5A Fast Transient

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - NCP565D2T12R4G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCP565D2T12R4G
PMIC - Voltage Regulators - Linear NCP565D2T12R4G
IC REG LINEAR 1.2V 1.5A D2PAK

IC REG LINEAR 1.2V 1.5A D2PAK

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number NCP565D2T12R4GOSTR-ND 776-NCP565D2T12R4G 003795-NCP565D2T12R4G NCP565D2T12R4G NCP565D2T12R4G NCP565D2T12R4G
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1.2V 1.5A LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - NCP565D2T12R4G Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators PMIC - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type TO-263; Other; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB Other; D2PAK Other; D2PAK TO-263
Special Features Input Overcurrent Protection Input Overcurrent Protection
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6284KLPTR-T-1 - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Special Features Multiple Outputs
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
PMIC - Voltage Regulators - Linear - ADP166ACPZN-R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
View Details
Voltage Regulators - 2412875 - RS Components, Ltd.
Specs
Package Type SOT89; Other; SOT-89-3
IOUT 1.5 amps
IQ 0.0060 amps
View Details
Voltage Reference - ATL431LIBQDBZR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details