onsemi 1.2V 1.5A LDO Voltage Regulator IC NCP565D2T12G

Description
1.2V LDO Regulator, 1.5A, D2PAK, 900mV Dropout Product overview: NCP565D2T12G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.2V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 1.5A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP565D2T12G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.2V LDO Regulator, 1.5A, D2PAK, 900mV Dropout Product overview: NCP565D2T12G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.2V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 1.5A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP565D2T12G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.2V 1.5A LDO Voltage Regulator IC
776-NCP565D2T12G
1.2V 1.5A LDO Voltage Regulator IC 776-NCP565D2T12G
1.2V LDO Regulator, 1.5A, D2PAK, 900mV Dropout Product overview: NCP565D2T12G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.2V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 1.5A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP565D2T12G can be used for catalog matching and distributor lookup.

1.2V LDO Regulator, 1.5A, D2PAK, 900mV Dropout Product overview: NCP565D2T12G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.2V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 1.5A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP565D2T12G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP565D2T12GOS-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP565D2T12GOS-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP565D2T12GOS-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A D2PAK-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A D2PAK-3

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - NCP565D2T12G - 134822-NCP565D2T12G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NCP565D2T12G
134822-NCP565D2T12G
PMIC - PMIC - Voltage Regulators - Linear - NCP565D2T12G 134822-NCP565D2T12G
Manufacturer: ON Semiconductor Win Source Part Number: 134822-NCP565D2T12G Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Output Current: 1.5A Output Voltage: 1.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: D2PAK Maximum Input Voltage: 9V Nominal Output Voltage (Min/Fixed): 1.2V Operating Supply Current: 3mA PSRR: 85dB to 75db (120Hz to 1kHz) Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 134822-NCP565D2T12G
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Output Current: 1.5A
Output Voltage: 1.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: D2PAK
Maximum Input Voltage: 9V
Nominal Output Voltage (Min/Fixed): 1.2V
Operating Supply Current: 3mA
PSRR: 85dB to 75db (120Hz to 1kHz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
NCP565D2T12G
LDO Voltage Regulators NCP565D2T12G
LDO Voltage Regulators 1.2V 1.5A Fast Transient

LDO Voltage Regulators 1.2V 1.5A Fast Transient

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCP565D2T12G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCP565D2T12G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCP565D2T12G
IC REG LINEAR 1.2V 1.5A D2PAK

IC REG LINEAR 1.2V 1.5A D2PAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-NCP565D2T12G NCP565D2T12GOS-ND 134822-NCP565D2T12G NCP565D2T12G NCP565D2T12G
Product Name 1.2V 1.5A LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - NCP565D2T12G LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; D2PAK TO-263; Other; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB Other; D2PAK
Output Voltage 1.2 volts 1.2 volts 1.2 volts 1.2 volts
IOUT 1.5 amps 1.5 amps 1.5 amps 1.5 amps
Dropout Voltage 0.9000 volts
Unlock Full Specs
to access all available technical data