1.2V FIXED POSITIVE LDO REGULATOR, 1.3V DROPOUT, PSSO2, D2PAK-3 Product overview: NCP565D2T12 from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.2V, 1.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 1.3V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP565D2T12 can be used for catalog matching and distributor lookup.
Manufacturer: onsemi
Win Source Part Number: 1320099-NCP565D2T12
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Tube
Standard Package: 50
Mounting: Surface Mount
Current - Output: 1.5A
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Voltage - Input (Max): 9V
Voltage - Output (Min/Fixed): 1.2V
Supplier Device Package: D2PAK-3
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
PSRR: 85dB ~ 75db (120Hz ~ 1kHz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 3 mA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: NCP565
Product Status: Obsolete
RoHS Status: RoHS non-compliant
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A D2PAK-3
IC REG LINEAR 1.2V 1.5A D2PAK
IC REG LINEAR 1.2V 1.5A D2PAK
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-NCP565D2T12 | 1320099-NCP565D2T12 | NCP565D2T12-ND | NCP565D2T12 | NCP565D2T12 |
| Product Name | 1.2V 1.3V LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | ||
| Package Type | Other; TO-263-3 | TO-263; Other; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | TO-263; Other; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | ||
| Output Voltage | 1.2 volts | 1.2 volts | 1.2 volts | ||
| IOUT | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | |
| IQ | 0.0030 amps | 0.0030 amps |