onsemi Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP563SQ33T1

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SC-82AB
Request a Quote
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SC-82AB
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NCP563SQ33T1 is a low-dropout linear voltage regulator designed for handheld communication devices and portable battery-powered applications. It provides a fixed output voltage of 3.3V with a maximum output current of 80 mA. The device features an ultra-low quiescent current of 2.5 µA, making it suitable for energy-sensitive applications. It includes an enable pin for ON/OFF control and is compatible with low-cost ceramic capacitors, requiring a minimum output capacitor of 0.1 µF. The NCP563SQ33T1 operates over a temperature range of -40°C to 85°C and has an output voltage accuracy of 2.0%. It is housed in a micro-miniature SC82-AB surface mount package and is compliant with RoHS standards. The device is also AEC-Q100 qualified, making it suitable for automotive applications. Typical applications include battery-powered instruments and hand-held devices.

Datasheet Summary
Powered by GS/AI

The NCP563SQ33T1 is a low-dropout linear voltage regulator designed for handheld communication devices and portable battery-powered applications. It provides a fixed output voltage of 3.3V with a maximum output current of 80 mA. The device features an ultra-low quiescent current of 2.5 µA, making it suitable for energy-sensitive applications. It includes an enable pin for ON/OFF control and is compatible with low-cost ceramic capacitors, requiring a minimum output capacitor of 0.1 µF. The NCP563SQ33T1 operates over a temperature range of -40°C to 85°C and has an output voltage accuracy of 2.0%. It is housed in a micro-miniature SC82-AB surface mount package and is compliant with RoHS standards. The device is also AEC-Q100 qualified, making it suitable for automotive applications. Typical applications include battery-powered instruments and hand-held devices.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP563SQ33T1OSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP563SQ33T1OSTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP563SQ33T1OSTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SC-82AB

Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SC-82AB

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - NCP563SQ33T1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCP563SQ33T1
PMIC - Voltage Regulators - Linear NCP563SQ33T1
IC REG LINEAR 3.3V 80MA SC82AB

IC REG LINEAR 3.3V 80MA SC82AB

Supplier's Site Datasheet
IC REG LINEAR 3.3V 80MA SC82AB - 598-NCP563SQ33T1 - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 3.3V 80MA SC82AB
598-NCP563SQ33T1
IC REG LINEAR 3.3V 80MA SC82AB 598-NCP563SQ33T1
IC REG LINEAR 3.3V 80MA SC82AB

IC REG LINEAR 3.3V 80MA SC82AB

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCP563SQ33T1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCP563SQ33T1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCP563SQ33T1
IC REG LINEAR 3.3V 80MA SC82AB

IC REG LINEAR 3.3V 80MA SC82AB

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number NCP563SQ33T1OSTR-ND NCP563SQ33T1 598-NCP563SQ33T1 NCP563SQ33T1
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear IC REG LINEAR 3.3V 80MA SC82AB Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Positive
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; SC-82A, SOT-343 Other; SC-82A, SOT-343
Special Features Input Overcurrent Protection
Unlock Full Specs
to access all available technical data