Manufacturer: ON Semiconductor
Win Source Part Number: 003793-NCP563SQ30T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.2V @ 80mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 80mA
Output Voltage: 3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-82AB
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 3V
Dropout Voltage-Max: 0.35V @ 80mA
Operating Supply Current: 1μA to 6μA
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SC-82AB
Fixed Positive LDO Regulator, 3V, 0.35V Dropout, CMOS, PDSO4
3V LDO Regulator, 80mA, 6uA Iq, SC-82AB, 6V In Product overview: NCP563SQ30T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 80mA, 6uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 80mA, 6uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP563SQ30T1G can be used for catalog matching and distributor lookup.
LDO Voltage Regulators 3.0V 80mA CMOS CMOS
IC REG LINEAR 3V 80MA SC82AB
IC REG LINEAR 3V 80MA SC82AB
| Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 003793-NCP563SQ30T1G | NCP563SQ30T1GOS-ND | NCP563SQ30T1G | 776-NCP563SQ30T1G | NCP563SQ30T1G | NCP563SQ30T1G | NCP563SQ30T1G |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - NCP563SQ30T1G | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3V 80mA 6uA LDO Voltage Regulator IC | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Regulator Type | Low Dropout | Standard | |||||
| Output Polarity | Positive | Positive | |||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | ||||
| Package Type | Other; SC-82AB | Other; SC-82A, SOT-343 | Other; SOT-343R | Other; SC | |||
| Life Cycle Stage | Maturity; Active |