3V FIXED POSITIVE LDO REGULATOR, 0.35V DROPOUT, PDSO4, LEAD FREE, SC-82AB, SC-70, 4 PIN Product overview: NCP563SQ30T1 from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 0.35V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 0.35V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP563SQ30T1 can be used for catalog matching and distributor lookup.
Fixed Positive LDO Regulator, 3V, 0.35V Dropout, CMOS, PDSO4
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SC-82AB
Manufacturer: ON Semiconductor
Win Source Part Number: 1230406-NCP563SQ30T1
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
IC REG LINEAR 3V 80MA SC82AB
IC REG LINEAR 3V 80MA SC82AB
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-NCP563SQ30T1 | NCP563SQ30T1 | NCP563SQ30T1OSTR-ND | 1230406-NCP563SQ30T1 | NCP563SQ30T1 | NCP563SQ30T1 |
| Product Name | 3V 0.35V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - NCP563SQ30T1 | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Output Voltage Type | Fixed | Fixed | ||||
| Output Voltage | 3 volts | 3 volts | 3 volts | |||
| IOUT | 0.2800 amps | 0.0800 amps | 0.0800 amps | 0.0800 amps | ||
| Dropout Voltage | 0.2000 volts | 0.3500 volts | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |