onsemi Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP563SQ28T1G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SC-82AB
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SC-82AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP563SQ28T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP563SQ28T1GOSTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP563SQ28T1GOSTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SC-82AB

Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SC-82AB

Buy Now Datasheet
Singapore, Singapore
Low-Power 80 mA 2.8 V LDO Voltage Regulator IC
776-NCP563SQ28T1G
Low-Power 80 mA 2.8 V LDO Voltage Regulator IC 776-NCP563SQ28T1G
LDO Regulator, 80 mA, Ultra-Low Iq Vout: 2.8 V, SC-82AB 4 LEAD 2.0x1.25x0.95 mm, max with leads is 2.2x2.4x1.1mm, 3000-REEL Product overview: NCP563SQ28T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 80 mA, 2.8 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 80 mA, 2.8 V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP563SQ28T1G can be used for catalog matching and distributor lookup.

LDO Regulator, 80 mA, Ultra-Low Iq Vout: 2.8 V, SC-82AB 4 LEAD 2.0x1.25x0.95 mm, max with leads is 2.2x2.4x1.1mm, 3000-REEL Product overview: NCP563SQ28T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 80 mA, 2.8 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 80 mA, 2.8 V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP563SQ28T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - NCP563SQ28T1G - 803671-NCP563SQ28T1G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NCP563SQ28T1G
803671-NCP563SQ28T1G
PMIC - PMIC - Voltage Regulators - Linear - NCP563SQ28T1G 803671-NCP563SQ28T1G
Manufacturer: ON Semiconductor Win Source Part Number: 803671-NCP563SQ28T1G Packaging: Reel Mounting Style: SMD Current - Output: 80mA Number of Regulators: 1 Output Type: Fixed Output Configuration: Positive Voltage - Output (Min/Fixed): 2.8V Supplier Device Package: SC-82AB Temperature Range - Operating: -40°C ~ 85°C Maximum Input Voltage: 6V Protection Features: Over Current, Over Temperature Manufacturer Package: SC-82A, SOT-343 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Maximum Dropout Voltage: 0.4V at 80mA Current - Quiescent (Iq): 1μA Part Number Series: NCP563 Current - Supply (Maximum): 6μA

Manufacturer: ON Semiconductor
Win Source Part Number: 803671-NCP563SQ28T1G
Packaging: Reel
Mounting Style: SMD
Current - Output: 80mA
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Voltage - Output (Min/Fixed): 2.8V
Supplier Device Package: SC-82AB
Temperature Range - Operating: -40°C ~ 85°C
Maximum Input Voltage: 6V
Protection Features: Over Current, Over Temperature
Manufacturer Package: SC-82A, SOT-343
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Maximum Dropout Voltage: 0.4V at 80mA
Current - Quiescent (Iq): 1μA
Part Number Series: NCP563
Current - Supply (Maximum): 6μA

Buy Now
 - NCP563SQ28T1G - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 2.8V, 0.4V Dropout, CMOS, PDSO4

Fixed Positive LDO Regulator, 2.8V, 0.4V Dropout, CMOS, PDSO4

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCP563SQ28T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCP563SQ28T1G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCP563SQ28T1G
IC REG LINEAR 2.8V 80MA SC82AB

IC REG LINEAR 2.8V 80MA SC82AB

Supplier's Site
IC REG LINEAR 2.8V 80MA SC82AB - 598-NCP563SQ28T1G - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 2.8V 80MA SC82AB
598-NCP563SQ28T1G
IC REG LINEAR 2.8V 80MA SC82AB 598-NCP563SQ28T1G
IC REG LINEAR 2.8V 80MA SC82AB

IC REG LINEAR 2.8V 80MA SC82AB

Supplier's Site
PMIC - Voltage Regulators - Linear - NCP563SQ28T1G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCP563SQ28T1G
PMIC - Voltage Regulators - Linear NCP563SQ28T1G
IC REG LINEAR 2.8V 80MA SC82AB

IC REG LINEAR 2.8V 80MA SC82AB

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
NCP563SQ28T1G
LDO Voltage Regulators NCP563SQ28T1G
LDO Voltage Regulators ANA SC82-AB 2.8V

LDO Voltage Regulators ANA SC82-AB 2.8V

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number NCP563SQ28T1GOSTR-ND 776-NCP563SQ28T1G 803671-NCP563SQ28T1G NCP563SQ28T1G NCP563SQ28T1G 598-NCP563SQ28T1G NCP563SQ28T1G NCP563SQ28T1G
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Low-Power 80 mA 2.8 V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - NCP563SQ28T1G Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear IC REG LINEAR 2.8V 80MA SC82AB PMIC - Voltage Regulators - Linear LDO Voltage Regulators
Regulator Type Standard
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; SC-82A, SOT-343 Other; SC-82A, SOT-343 Other; SOT-343 Other; SC-82A, SOT-343
Special Features Input Overcurrent Protection Input Overcurrent Protection
Unlock Full Specs
to access all available technical data