The NCP563SQ27T1 is a low-dropout linear voltage regulator designed for portable battery-powered applications. It provides a fixed output voltage of 2.7V and can deliver up to 80 mA of output current. The device features a low quiescent current of 2.5 µA, making it suitable for energy-sensitive applications. It includes an enable pin for ON/OFF control and is compatible with low-cost ceramic capacitors, requiring a minimum output capacitance of 0.1 µF. The operating temperature range is from -40°C to 85°C, and the device is housed in a micro-miniature SC82-AB surface mount package. The NCP563SQ27T1 is also RoHS compliant and Pb-free, ensuring it meets environmental standards. This regulator is ideal for applications such as battery-powered instruments and handheld devices.
Fixed Positive LDO Regulator, 2.7V, 0.4V Dropout, CMOS, PDSO4
Manufacturer: ON Semiconductor
Win Source Part Number: 1230405-NCP563SQ27T1
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
IC REG LINEAR 2.7V 80MA SC82AB Product overview: NCP563SQ27T1 from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V, 80MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.7V, 80MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-NCP563SQ27T1 can be used for catalog matching and distributor lookup.
IC REG LINEAR 2.7V 80MA SC82AB
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | NCP563SQ27T1 | 1230405-NCP563SQ27T1 | 699-NCP563SQ27T1 | NCP563SQ27T1 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - NCP563SQ27T1 | 2.7V 80MA LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | |
| Package Type | Other; SOT-343R | Other; Tape & Reel (TR)Cut Tape (CT) | ||
| Output Voltage Type | Fixed | |||
| Output Voltage | 2.7 volts | |||
| IOUT | 0.0800 amps | 0.0800 amps |