Manufacturer: ON Semiconductor
Win Source Part Number: 1230404-NCP563SQ25T1
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
2.5V FIXED POSITIVE LDO REGULATOR, 0.4V DROPOUT, PDSO4, LEAD FREE, SC-82AB, SC-70, 4 PIN Product overview: NCP563SQ25T1 from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 0.4V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 0.4V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP563SQ25T1 can be used for catalog matching and distributor lookup.
Fixed Positive LDO Regulator, 2.5V, 0.4V Dropout, CMOS, PDSO4
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SC-82AB
IC REG LINEAR 2.5V 80MA SC82AB
IC REG LINEAR 2.5V 80MA SC82AB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1230404-NCP563SQ25T1 | 776-NCP563SQ25T1 | NCP563SQ25T1 | NCP563SQ25T1OSTR-ND | NCP563SQ25T1 | NCP563SQ25T1 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - NCP563SQ25T1 | 2.5V 0.4V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Output Voltage Type | Fixed | Fixed | ||||
| Output Voltage | 2.5 volts | 2.5 volts | 2.5 volts | |||
| IOUT | 0.2800 amps | 0.0800 amps | 0.0800 amps | 0.0800 amps | ||
| Dropout Voltage | 0.2500 volts | 0.4000 volts | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |