Manufacturer: ON Semiconductor
Win Source Part Number: 209102-NCP563SQ18T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.4V @ 80mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 80mA
Output Voltage: 1.8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-82AB
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 1.8V
Dropout Voltage-Max: 0.55V @ 80mA
Operating Supply Current: 1μA to 6μA
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
1.8V LDO Regulator, 80mA, 6uA Iq, SC-82AB Product overview: NCP563SQ18T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 80mA, 6uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 80mA, 6uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP563SQ18T1G can be used for catalog matching and distributor lookup.
Fixed Positive LDO Regulator, 1.8V, 0.55V Dropout, CMOS, PDSO4
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SC-82AB
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SC-82AB
IC REG LINEAR 1.8V 80MA SC82AB
IC REG LINEAR 1.8V 80MA SC82AB
LDO Voltage Regulators 1.8V 80mA CMOS CMOS
IC REG LINEAR 1.8V 80MA SC82AB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 209102-NCP563SQ18T1G | 776-NCP563SQ18T1G | NCP563SQ18T1G | NCP563SQ18T1GOSTR-ND | NCP563SQ18T1G | NCP563SQ18T1G | NCP563SQ18T1G | NCP563SQ18T1G |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - NCP563SQ18T1G | 1.8V 80mA 6uA LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | |
| Regulator Type | Low Dropout | Standard | ||||||
| Output Polarity | Positive | Positive | Positive | |||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed | ||||
| Package Type | Other; SC-82AB | Other; SC | Other; SOT-343R | Other; SC-82A, SOT-343 | Other; SC-82A, SOT-343 | |||
| Life Cycle Stage | Maturity; Active |