Manufacturer: ON Semiconductor
Win Source Part Number: 041883-NCP563SQ15T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.55V @ 80mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 80mA
Output Voltage: 1.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-82AB
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 1.5V
Dropout Voltage-Max: 0.8V @ 80mA
Operating Supply Current: 1μA to 6μA
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
1.5V LDO Regulator, 280mA, Ultra-Low Iq, SC-82AB Product overview: NCP563SQ15T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 1.5V, 280mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 1.5V, 280mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP563SQ15T1G can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SC-82AB
Fixed Positive LDO Regulator, 1.5V, 0.8V Dropout, CMOS, PDSO4
LDO Voltage Regulators ANA SC82-AB 1.5V
IC REG LINEAR 1.5V 80MA SC82AB
IC REG LINEAR 1.5V 80MA SC82AB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 041883-NCP563SQ15T1G | 776-NCP563SQ15T1G | NCP563SQ15T1GOSTR-ND | NCP563SQ15T1G | NCP563SQ15T1G | NCP563SQ15T1G | NCP563SQ15T1G |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - NCP563SQ15T1G | Low-Power 1.5V 280mA LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Regulator Type | Low Dropout | Standard | |||||
| Output Polarity | Positive | Positive | |||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | ||||
| Package Type | Other; SC-82AB | Other; SC | Other; SC-82A, SOT-343 | Other; SC-82A, SOT-343 | |||
| Life Cycle Stage | Maturity; Active |