The NCP562SQ30T1G is a low-dropout linear voltage regulator designed for handheld communication devices and portable battery-powered applications. It provides a fixed output voltage of 3.0 V with a maximum output current of 80 mA. The device features an ultra-low quiescent current of 2.5 µA, making it suitable for energy-sensitive applications. It includes an enable pin for ON/OFF control and is compatible with low-cost ceramic capacitors, requiring a minimum output capacitor of 0.1 µF. The operating temperature range is from -40°C to 85°C, and the output voltage accuracy is ±2.0%. The NCP562 series is housed in a micro-miniature SC82-AB surface mount package and is RoHS compliant. This product is ideal for battery-powered instruments, hand-held devices, and cameras.
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SC-82AB
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | NCP562SQ30T1G |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |