Manufacturer: ON Semiconductor
Win Source Part Number: 1230400-NCP562SQ30T1
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SC-82AB
Fixed Positive LDO Regulator, 3V, 0.35V Dropout, CMOS, PDSO4
3V FIXED POSITIVE LDO REGULATOR, 0.35V DROPOUT, PDSO4, SC-82AB, SC-70, 4 PIN Product overview: NCP562SQ30T1 from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 0.35V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 0.35V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP562SQ30T1 can be used for catalog matching and distributor lookup.
IC REG LINEAR 3V 80MA SC82AB
IC REG LINEAR 3V 80MA SC82AB
| Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1230400-NCP562SQ30T1 | NCP562SQ30T1OSTR-ND | NCP562SQ30T1 | 776-NCP562SQ30T1 | NCP562SQ30T1 | NCP562SQ30T1 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - NCP562SQ30T1 | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3V 0.35V LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Regulator Type | Standard | |||||
| Output Polarity | Positive | |||||
| Output Voltage Type | Fixed | Fixed | ||||
| Package Type | Other; SC-82A, SOT-343 | Other; SOT-343R | ||||
| Special Features | Input Overcurrent Protection | Enable |