Fixed Positive LDO Regulator, 2.7V, 0.4V Dropout, CMOS, PDSO4
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SC-82AB
IC REG LINEAR 2.7V 80MA SC82AB
IC REG LINEAR 2.7V 80MA SC82AB
| Rochester Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | NCP562SQ27T1 | NCP562SQ27T1OSTR-ND | NCP562SQ27T1 | NCP562SQ27T1 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Package Type | Other; SOT-343R | Other; SC-82A, SOT-343 | ||
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Special Features | Input Overcurrent Protection | Enable |