Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SC-82AB
IC REG LINEAR 2.1V 80MA SC82AB
IC REG LINEAR 2.1V 80MA SC82AB
LDO Voltage Regulators 80MA 2.1V LDO W/ ENABLE
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | NCP562SQ21T1GOSTR-ND | NCP562SQ21T1G | NCP562SQ21T1G | NCP562SQ21T1G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | Other; SC-82A, SOT-343 | |||
| Special Features | Input Overcurrent Protection | Enable |