Manufacturer: ON Semiconductor
Win Source Part Number: 003787-NCP562SQ18T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.4V @ 80mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 80mA
Output Voltage: 1.8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-82AB
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 1.8V
Dropout Voltage-Max: 0.55V @ 80mA
Operating Supply Current: 1μA to 6μA
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
1.8V LDO Regulator, 80mA, 6V In, 1uA Iq, SC-82AB Product overview: NCP562SQ18T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 80mA, 6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 80mA, 6V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP562SQ18T1G can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SC-82AB
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SC-82AB
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SC-82AB
IC REG LINEAR 1.8V 80MA SC82AB
IC REG LINEAR 1.8V 80MA SC82AB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 003787-NCP562SQ18T1G | 776-NCP562SQ18T1G | NCP562SQ18T1GOSDKR-ND | NCP562SQ18T1G | NCP562SQ18T1G |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - NCP562SQ18T1G | 1.8V 80mA 6V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | ||
| Package Type | Other; SC-82AB | Other; SC-82A, SOT-343 | |||
| Life Cycle Stage | Maturity; Active |