LED DISPLAY DRIVER, PQCC12, LEAD FREE, LLGA-12 Product overview: NCP5623MUTBG from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-NCP5623MUTBG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 928891-NCP5623MUTBG
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: LED Driver IC 3 Output DC DC Regulator Switched Capacitor (Charge Pump) I²C, PWM Dimming 30mA 12-LLGA (2x2)
Package: Reel - TR
Package: 12-UFLGA Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: NCP5623
Categories: Integrated Circuits (ICs)
Case / Package: 12-LLGA (2x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
LED Driver IC 3 Output DC DC Regulator Switched Capacitor (Charge Pump) I²C, PWM Dimming 30mA 12-LLGA (2x2)
IC LED DRIVER RGLTR 30MA 12LLGA
IC LED DRV RGLTR I2C 30MA 12LLGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-NCP5623MUTBG | 928891-NCP5623MUTBG | NCP5623MUTBG-ND | NCP5623MUTBG | NCP5623MUTBG |
| Product Name | LED Driver IC | PMIC - PMIC - LED Drivers - NCP5623MUTBG | LED Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Output Voltage | 5.7 volts | ||||
| Number of Channels | 3 # | ||||
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Package Type | 12-LLGA (2x2) |