Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-TSOP
150 mA CMOS Low Quiescent Current Low Dropout Linear Voltage Regulator Vout: 3.3 V, TSOP-5, 3000-REEL Product overview: NCP561SN33T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150 mA, 3.3 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150 mA, 3.3 V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP561SN33T1G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 060053-NCP561SN33T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.13V @ 150mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 5-TSOP
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.2V @ 150mA
Operating Supply Current: 1μA to 8μA
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
IC REG LINEAR 3.3V 150MA 5TSOP
IC REG LINEAR 3.3V 150MA 5TSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | NCP561SN33T1GOS-ND | 776-NCP561SN33T1G | 060053-NCP561SN33T1G | NCP561SN33T1G | NCP561SN33T1G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 150 mA 3.3 V LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - NCP561SN33T1G | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | |||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | Other; SOT-23-5 | Other; 5-TSOP | ||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable |