The NCP561SN28T1 is a low dropout linear voltage regulator designed for handheld communication devices and portable battery-powered applications. It provides a fixed output voltage of 2.8 V with a maximum output current of 150 mA. The device features a low quiescent current of 3.0 µA, making it suitable for energy-sensitive applications. It has a low dropout voltage of 170 mV at full load, ensuring efficient operation even with minimal input-output voltage differential. This regulator operates over an industrial temperature range of -40°C to 85°C and is housed in a micro-miniature TSOP-5 surface mount package. It requires a minimum output capacitor of 1.0 µF and is compatible with low-cost ceramic capacitors. The NCP561SN28T1 also includes built-in protection features such as current limit and thermal shutdown, enhancing its reliability in various applications.
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-TSOP
Fixed Positive LDO Regulator, 2.8V, 0.23V Dropout, CMOS, PDSO5
IC REG LINEAR 2.8V 150MA 5TSOP
IC REG LINEAR 2.8V 150MA 5TSOP
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | NCP561SN28T1OSTR-ND | NCP561SN28T1 | NCP561SN28T1 | NCP561SN28T1 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | Other; TSOP5/6 | SOT23 | |
| Special Features | Input Overcurrent Protection | Enable |