150 mA CMOS Low Quiescent Current Low Dropout Linear Voltage Regulator Vout: 2.7 V, TSOP-5, 3000-REEL Product overview: NCP561SN27T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150 mA, 2.7 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150 mA, 2.7 V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP561SN27T1G can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-TSOP
Manufacturer: ON Semiconductor
Win Source Part Number: 1230395-NCP561SN27T1
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: SOT-23-5 Thin, TSOT-23-5
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Part Status: Obsolete(EOL)
Output Configuration: Positive
Output Current: 150mA
Family Name: NCP561
Output Voltage: 2.7V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1μA ~ 8μA
Protection Features: Over Current, Over Temperature
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 5-TSOP
Voltage Input MAX: 6V
Voltage Dropout (Maximum): 0.25V @ 150mA
Alternative Parts (Cross-Reference): BU28JA2VG-CGTL; ADP162AUJZ-2.7-R7; BU27TD3WG-TR;
Introduction Date: May 08, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
IC REG LINEAR 2.7V 150MA 5TSOP
IC REG LINEAR 2.7V 150MA 5TSOP
IC REG LINEAR 2.7V 150MA 5TSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-NCP561SN27T1G | NCP561SN27T1GOS-ND | 1230395-NCP561SN27T1G | NCP561SN27T1G | NCP561SN27T1G | 598-NCP561SN27T1G |
| Product Name | 150 mA 2.7 V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - NCP561SN27T1G | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | IC REG LINEAR 2.7V 150MA 5TSOP |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | ||
| Package Type | Other; SOT-23-5 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | ||
| Output Voltage | 2.7 volts | 2.7 volts | 2.7 volts | 2.7 volts | 2.7 volts | |
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps |
| VIN | 6 volts | 6 volts | 3.7 volts |