LED Driver IC 8 Output DC DC Regulator Switched Capacitor (Charge Pump) I²C Dimming 25mA, 100mA 24-TQFN (4x4)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | NCP5608MTR2G |
| Product Name | LED Drivers |
| Number of Outputs | 8 |
| Output Configuration | Inverting; Switched Capacitor (Charge Pump) |
| Output Voltage | 5.5 volts |
| Output Current | 0.1000 amps |