Manufacturer: ON Semiconductor
Win Source Part Number: 060048-NCP5608MTR2G
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight, Camera Flash
Mounting: SMD (SMT)
Frequency: 1.3MHz
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 8
Dimming: I2C
Output Voltage: 4.8 V to 5.5 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-TQFN
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 25mA, 100mA
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
LED Driver IC 8 Output DC DC Regulator Switched Capacitor (Charge Pump) I²C Dimming 25mA, 100mA 24-TQFN (4x4)
LED Driver, 1-Segment
IC LED DRV RGLTR I2C 24TQFN
IC LED DRIVER RGLTR DIM 24TQFN
IC LED DRIVER RGLTR DIM 24TQFN
| Win Source Electronics | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 060048-NCP5608MTR2G | NCP5608MTR2G-ND | NCP5608MTR2G | NCP5608MTR2G | NCP5608MTR2G | 598-NCP5608MTR2G |
| Product Name | PMIC - PMIC - LED Drivers - NCP5608MTR2G | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | IC LED DRIVER RGLTR DIM 24TQFN | |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||
| Input Voltage | 2.7 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | |||
| Output Voltage | 4.8 to 5.5 volts | 4.8 to 5.5 volts | ||||
| Output Current | 25 to 100 milliamps | 25 to 100 milliamps | 25 to 100 milliamps |