LED Driver IC 3 Output DC DC Regulator Switched Capacitor (Charge Pump) Analog, PWM Dimming 100mA 16-QFN (3x3)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | NCP5604BMTR2G |
| Product Name | LED Drivers |
| Number of Outputs | 3 |
| Output Configuration | Inverting; Switched Capacitor (Charge Pump) |
| Output Voltage | 6 volts |
| Output Current | 0.1000 amps |