LED Driver IC, 4-Ch, 120mA, 6V, 1.15MHz, QFN, SM Product overview: NCP5604AMTR2G from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120mA, 6V, 1.15MHz, QFN. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 120mA, 6V, 1.15MHz, QFN, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-NCP5604AMTR2G can be used for catalog matching and distributor lookup.
LED Driver IC 4 Output DC DC Regulator Switched Capacitor (Charge Pump) Analog, PWM Dimming 100mA 16-QFN (3x3)
LED Driver, 4-Segment
Manufacturer: ON Semiconductor
Win Source Part Number: 003781-NCP5604AMTR2G
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight, Camera Flash
Mounting: SMD (SMT)
Frequency: 1MHz
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 4
Dimming: Analog, PWM
Output Voltage: 4.8 V to 6 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-QFN (3x3)
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 100mA
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
IC LED DRV RGLTR PWM 100MA 16QFN
IC LED DRIVER RGLTR DIM 16QFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-NCP5604AMTR2G | NCP5604AMTR2GOSTR-ND | NCP5604AMTR2G | 003781-NCP5604AMTR2G | NCP5604AMTR2G | NCP5604AMTR2G |
| Product Name | 120mA 6V 1.15MHz QFN LED Driver IC | LED Drivers | PMIC - PMIC - LED Drivers - NCP5604AMTR2G | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | |
| Output Voltage | 6 volts | 4.8 to 6 volts | 4.8 to 6 volts | |||
| Number of Channels | 4 # | |||||
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 2.7 to 5.5 volts | 2.7 volts | 2.7 to 5.5 volts |