Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SC-82AB
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SC-82AB
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SC-82AB
Manufacturer: ON Semiconductor
Win Source Part Number: 1230393-NCP553SQ50T1
Series: NOCAP
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: SC-82A, SOT-343
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Output Current: 80mA
Family Name: NCP553
Output Voltage: 5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1μA ~ 6μA
Protection Features: Over Current, Over Temperature
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: SC-82AB
Voltage Input MAX: 12V
Voltage Dropout (Maximum): 0.8V @ 80mA
Alternative Parts (Cross-Reference): S-817A48ANB-CVLT2U; S-817A48ANB-CVL-T2; S-817A51ANB-CVOT2G;
Introduction Date: May 07, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
LDO Regulator, 80 mA, Ultra-Low Iq Vout: 5.0 V, SC-82AB 4 LEAD 2.0x1.25x0.95 mm, max with leads is 2.2x2.4x1.1mm, 3000-REEL Product overview: NCP553SQ50T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 80 mA, 5.0 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 80 mA, 5.0 V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP553SQ50T1G can be used for catalog matching and distributor lookup.
IC REG LINEAR 5V 80MA SC82AB
IC REG LINEAR 5V 80MA SC82AB
IC REG LINEAR 5V 80MA SC82AB
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | NCP553SQ50T1GOSCT-ND | 1230393-NCP553SQ50T1G | 776-NCP553SQ50T1G | NCP553SQ50T1G | NCP553SQ50T1G | NCP553SQ50T1G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - NCP553SQ50T1G | Low-Power 80 mA 5.0 V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |||||
| Output Polarity | Positive | Positive | Positive | |||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | ||
| Package Type | Other; SC-82A, SOT-343 | Other; SC-82A, SOT-343 | Other; SC-82A, SOT-343 | |||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |