onsemi Ldo, Fixed, 3.3V, 0.08A, Sc-70-4; Output Type Onsemi NCP553SQ33T1G

Description
LDO, FIXED, 3.3V, 0.08A, SC-70-4; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:12V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:80mA; Dropout Voltage Typ @ Current:650mV; IC Case / Package:SC-70; MSL:-RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 3.3V, 0.08A, SC-70-4; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:12V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:80mA; Dropout Voltage Typ @ Current:650mV; IC Case / Package:SC-70; MSL:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 3.3V, 0.08A, Sc-70-4; Output Type Onsemi - 13AC6146 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 3.3V, 0.08A, Sc-70-4; Output Type Onsemi
13AC6146
Ldo, Fixed, 3.3V, 0.08A, Sc-70-4; Output Type Onsemi 13AC6146
LDO, FIXED, 3.3V, 0.08A, SC-70-4; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:12V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:80mA; Dropout Voltage Typ @ Current:650mV; IC Case / Package:SC-70; MSL:-RoHS Compliant: Yes

LDO, FIXED, 3.3V, 0.08A, SC-70-4; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:12V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:80mA; Dropout Voltage Typ @ Current:650mV; IC Case / Package:SC-70; MSL:-RoHS Compliant: Yes

Supplier's Site Datasheet
Ldo, Fixed, 3.3V, 0.18A, Sc-70-4; Output Type Onsemi - 26K4975 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 3.3V, 0.18A, Sc-70-4; Output Type Onsemi
26K4975
Ldo, Fixed, 3.3V, 0.18A, Sc-70-4; Output Type Onsemi 26K4975
LDO, FIXED, 3.3V, 0.18A, SC-70-4; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:12V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:180mA; Dropout Voltage Typ @ Current:650mV; IC Case / Package:SC-70 RoHS Compliant: Yes

LDO, FIXED, 3.3V, 0.18A, SC-70-4; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:12V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:180mA; Dropout Voltage Typ @ Current:650mV; IC Case / Package:SC-70 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 13AC6146
Product Name Ldo, Fixed, 3.3V, 0.08A, Sc-70-4; Output Type Onsemi
Input Voltage ? to 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM117MH - Micross Components, Inc.
Micross Components, Inc.
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
AVR Servo Motor Automatic Voltge Stabilizer Regulator 100KW 200KW 300KW 150kVA 300kVA - No.1601610625870 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details