Manufacturer: ON Semiconductor
Win Source Part Number: 060047-NCP553SQ27T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.75V @ 80mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 80mA
Output Voltage: 2.7V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-82AB
Maximum Input Voltage: 12V
Nominal Output Voltage (Min/Fixed): 2.7V
Dropout Voltage-Max: 1.2V @ 80mA
Operating Supply Current: 1μA to 6μA
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SC-82AB
2.7V LDO Regulator, 180mA, 6uA Iq, SC-82AB, 12V In Product overview: NCP553SQ27T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.7V, 180mA, 6uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.7V, 180mA, 6uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP553SQ27T1G can be used for catalog matching and distributor lookup.
IC REG LINEAR 2.7V 80MA SC82AB
LDO Voltage Regulators 2.7V 80mA CMOS w/Enable
IC REG LINEAR 2.7V 80MA SC82AB
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 060047-NCP553SQ27T1G | 488-NCP553SQ27T1GTR-ND | 776-NCP553SQ27T1G | NCP553SQ27T1G | NCP553SQ27T1G | NCP553SQ27T1G |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - NCP553SQ27T1G | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 2.7V 180mA 6uA LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | |||
| Package Type | Other; SC-82AB | Other; SC-82A, SOT-343 | Other; SC | |||
| Life Cycle Stage | Maturity; Active |