onsemi Low-Power 80 mA 2.5 V LDO Voltage Regulator IC NCP553SQ25T1G

Description
LDO Regulator, 80 mA, Ultra-Low Iq Vout: 2.5 V, SC-82AB 4 LEAD 2.0x1.25x0.95 mm, max with leads is 2.2x2.4x1.1mm, 3000-REEL Product overview: NCP553SQ25T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 80 mA, 2.5 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 80 mA, 2.5 V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP553SQ25T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LDO Regulator, 80 mA, Ultra-Low Iq Vout: 2.5 V, SC-82AB 4 LEAD 2.0x1.25x0.95 mm, max with leads is 2.2x2.4x1.1mm, 3000-REEL Product overview: NCP553SQ25T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 80 mA, 2.5 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 80 mA, 2.5 V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP553SQ25T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Low-Power 80 mA 2.5 V LDO Voltage Regulator IC
776-NCP553SQ25T1G
Low-Power 80 mA 2.5 V LDO Voltage Regulator IC 776-NCP553SQ25T1G
LDO Regulator, 80 mA, Ultra-Low Iq Vout: 2.5 V, SC-82AB 4 LEAD 2.0x1.25x0.95 mm, max with leads is 2.2x2.4x1.1mm, 3000-REEL Product overview: NCP553SQ25T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 80 mA, 2.5 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 80 mA, 2.5 V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP553SQ25T1G can be used for catalog matching and distributor lookup.

LDO Regulator, 80 mA, Ultra-Low Iq Vout: 2.5 V, SC-82AB 4 LEAD 2.0x1.25x0.95 mm, max with leads is 2.2x2.4x1.1mm, 3000-REEL Product overview: NCP553SQ25T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 80 mA, 2.5 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 80 mA, 2.5 V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP553SQ25T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - NCP553SQ25T1G - 1082260-NCP553SQ25T1G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NCP553SQ25T1G
1082260-NCP553SQ25T1G
PMIC - PMIC - Voltage Regulators - Linear - NCP553SQ25T1G 1082260-NCP553SQ25T1G
Manufacturer: ON Semiconductor Win Source Part Number: 1082260-NCP553SQ25T1 G Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Output Current: 80mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SC-82AB Maximum Input Voltage: 12V Nominal Output Voltage (Min/Fixed): 2.5V Dropout Voltage-Max: 1.4V @ 80mA Operating Supply Current: 1μA to 6μA Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1082260-NCP553SQ25T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 80mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-82AB
Maximum Input Voltage: 12V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 1.4V @ 80mA
Operating Supply Current: 1μA to 6μA
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP553SQ25T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP553SQ25T1GOSTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP553SQ25T1GOSTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SC-82AB

Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SC-82AB

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCP553SQ25T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCP553SQ25T1G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCP553SQ25T1G
IC REG LINEAR 2.5V 80MA SC82AB

IC REG LINEAR 2.5V 80MA SC82AB

Supplier's Site
LDO Regulator Pos 2.5V 0.18A 4-Pin(3+Tab) SC-82AB T/R - 598-NCP553SQ25T1G - Utmel Electronic Limited
Hong Kong, China
LDO Regulator Pos 2.5V 0.18A 4-Pin(3+Tab) SC-82AB T/R
598-NCP553SQ25T1G
LDO Regulator Pos 2.5V 0.18A 4-Pin(3+Tab) SC-82AB T/R 598-NCP553SQ25T1G
LDO Regulator Pos 2.5V 0.18A 4-Pin(3+Tab) SC-82AB T/R

LDO Regulator Pos 2.5V 0.18A 4-Pin(3+Tab) SC-82AB T/R

Supplier's Site
PMIC - Voltage Regulators - Linear - NCP553SQ25T1G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCP553SQ25T1G
PMIC - Voltage Regulators - Linear NCP553SQ25T1G
IC REG LINEAR 2.5V 80MA SC82AB

IC REG LINEAR 2.5V 80MA SC82AB

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
NCP553SQ25T1G
LDO Voltage Regulators NCP553SQ25T1G
LDO Voltage Regulators 2.5V 80mA CMOS w/Enable

LDO Voltage Regulators 2.5V 80mA CMOS w/Enable

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 776-NCP553SQ25T1G 1082260-NCP553SQ25T1G NCP553SQ25T1GOSTR-ND NCP553SQ25T1G 598-NCP553SQ25T1G NCP553SQ25T1G NCP553SQ25T1G
Product Name Low-Power 80 mA 2.5 V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - NCP553SQ25T1G Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Regulator Pos 2.5V 0.18A 4-Pin(3+Tab) SC-82AB T/R PMIC - Voltage Regulators - Linear LDO Voltage Regulators
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed; Fixed
Output Voltage 2.5 volts 2.5 volts 2.5 volts 2.5 volts
IOUT 0.1800 amps 0.0800 amps 0.0800 amps 0.1800 amps 0.0800 amps
IQ 6.00E-6 amps
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data