Manufacturer: ON Semiconductor
Win Source Part Number: 1230389-NCP553SQ18T1
Series: NOCAP
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: SC-82A, SOT-343
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Output Current: 80mA
Family Name: NCP553
Output Voltage: 1.8V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1μA ~ 6μA
Protection Features: Over Current, Over Temperature
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: SC-82AB
Voltage Input MAX: 12V
Voltage Dropout (Maximum): 1.6V @ 80mA
Alternative Parts (Cross-Reference): S-817A18ANB-CUHT2U; S-817A18ANB-CUH; S-817A18ANB-CUH-T2;
Introduction Date: May 07, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SC-82AB
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SC-82AB
1.8V LDO Regulator, 80mA, 6uA Iq, SC-82AB, 12V In Product overview: NCP553SQ18T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 80mA, 6uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 80mA, 6uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP553SQ18T1G can be used for catalog matching and distributor lookup.
IC REG LINEAR 1.8V 80MA SC82AB
IC REG LINEAR 1.8V 80MA SC82AB
IC REG LINEAR 1.8V 80MA SC82AB
LDO Voltage Regulators 1.8V 80mA CMOS w/Enable
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1230389-NCP553SQ18T1G | NCP553SQ18T1GOSTR-ND | 776-NCP553SQ18T1G | NCP553SQ18T1G | NCP553SQ18T1G | NCP553SQ18T1G | NCP553SQ18T1G |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - NCP553SQ18T1G | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.8V 80mA 6uA LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Output Polarity | Positive | Positive | Positive | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed | |||
| Package Type | Other; SC-82A, SOT-343 | Other; SC-82A, SOT-343 | Other; SC | Other; SC-82A, SOT-343 | |||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection | |||||
| Output Voltage | 1.8 volts | 1.8 volts | 1.8 volts | 1.8 volts | 1.8 volts |