Fixed Positive LDO Regulator, 1.8V, 1.6V Dropout, CMOS, PDSO4
Manufacturer: ON Semiconductor
Win Source Part Number: 1230388-NCP553SQ18T1
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SC-82AB
1.8V FIXED POSITIVE LDO REGULATOR, 1.6V DROPOUT, PDSO4, SC-82AB, SC-70, 4 PIN Product overview: NCP553SQ18T1 from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 1.6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 1.6V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP553SQ18T1 can be used for catalog matching and distributor lookup.
IC REG LINEAR 1.8V 80MA SC82AB
IC REG LINEAR 1.8V 80MA SC82AB
| Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | NCP553SQ18T1 | 1230388-NCP553SQ18T1 | NCP553SQ18T1OSTR-ND | 776-NCP553SQ18T1 | NCP553SQ18T1 | NCP553SQ18T1 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - NCP553SQ18T1 | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.8V 1.6V LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Package Type | Other; SOT-143R | Other; SC-82A, SOT-343 | ||||
| Regulator Type | Standard | |||||
| Output Polarity | Positive | |||||
| Output Voltage Type | Fixed | Fixed | ||||
| Special Features | Input Overcurrent Protection |