onsemi Ldo, Fixed, 5V, 0.15A, -40 To 85Deg C; Output Type Onsemi NCP551SN50T1G

Description
LDO, FIXED, 5V, 0.15A, -40 TO 85DEG C; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:12V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:40mV; IC Case / Package:TSOP RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 5V, 0.15A, -40 TO 85DEG C; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:12V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:40mV; IC Case / Package:TSOP RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 5V, 0.15A, -40 To 85Deg C; Output Type Onsemi - 61M7959 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 5V, 0.15A, -40 To 85Deg C; Output Type Onsemi
61M7959
Ldo, Fixed, 5V, 0.15A, -40 To 85Deg C; Output Type Onsemi 61M7959
LDO, FIXED, 5V, 0.15A, -40 TO 85DEG C; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:12V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:40mV; IC Case / Package:TSOP RoHS Compliant: Yes

LDO, FIXED, 5V, 0.15A, -40 TO 85DEG C; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:12V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:40mV; IC Case / Package:TSOP RoHS Compliant: Yes

Supplier's Site Datasheet
Ldo Voltage Regulator, 5V, 150Ma, Tsop-5, Full Reel; Output Type Onsemi - 45J1930 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 5V, 150Ma, Tsop-5, Full Reel; Output Type Onsemi
45J1930
Ldo Voltage Regulator, 5V, 150Ma, Tsop-5, Full Reel; Output Type Onsemi 45J1930
LDO VOLTAGE REGULATOR, 5V, 150mA, TSOP-5, FULL REEL; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:12V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:40mV; MSL:- RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 5V, 150mA, TSOP-5, FULL REEL; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:12V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:40mV; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 61M7959
Product Name Ldo, Fixed, 5V, 0.15A, -40 To 85Deg C; Output Type Onsemi
Input Voltage ? to 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Static 630KVA 700KVA 750KVA 800 KVA Automatic Voltage Stabilizer - No.1601564707925 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Analog - MTLT137AQK - Micross Components, Inc.
Micross Components, Inc.
View Details