onsemi 3.3V 150mA 8uA LDO Voltage Regulator IC NCP551SN33T1G

Description
3.3V LDO Regulator, 150mA, 40mV Dropout, 8uA Iq, TSOP-5 Product overview: NCP551SN33T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 150mA, 8uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 150mA, 8uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP551SN33T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3.3V LDO Regulator, 150mA, 40mV Dropout, 8uA Iq, TSOP-5 Product overview: NCP551SN33T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 150mA, 8uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 150mA, 8uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP551SN33T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3V 150mA 8uA LDO Voltage Regulator IC
776-NCP551SN33T1G
3.3V 150mA 8uA LDO Voltage Regulator IC 776-NCP551SN33T1G
3.3V LDO Regulator, 150mA, 40mV Dropout, 8uA Iq, TSOP-5 Product overview: NCP551SN33T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 150mA, 8uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 150mA, 8uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP551SN33T1G can be used for catalog matching and distributor lookup.

3.3V LDO Regulator, 150mA, 40mV Dropout, 8uA Iq, TSOP-5 Product overview: NCP551SN33T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 150mA, 8uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 150mA, 8uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP551SN33T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - NCP551SN33T1G - 1082257-NCP551SN33T1G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NCP551SN33T1G
1082257-NCP551SN33T1G
PMIC - PMIC - Voltage Regulators - Linear - NCP551SN33T1G 1082257-NCP551SN33T1G
Manufacturer: ON Semiconductor Win Source Part Number: 1082257-NCP551SN33T1 G Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Family Name: NCP551 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 5-TSOP Maximum Input Voltage: 12V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.15V @ 10mA Operating Supply Current: 1μA to 8μA Protection Features: Over Current, Over Temperature Alternative Parts (Cross-Reference): RP171N32D-TR-FE; S-818A33AMC-BGNT2U; S-818A34AMC-BGO-T2; Introduction Date: August 01, 2001 ECCN: EAR99 Country of Origin: Malaysia, United States of America Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Portable Devices, Communications & Networking, Consumer Electronics

Manufacturer: ON Semiconductor
Win Source Part Number: 1082257-NCP551SN33T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Family Name: NCP551
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 5-TSOP
Maximum Input Voltage: 12V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.15V @ 10mA
Operating Supply Current: 1μA to 8μA
Protection Features: Over Current, Over Temperature
Alternative Parts (Cross-Reference): RP171N32D-TR-FE; S-818A33AMC-BGNT2U; S-818A34AMC-BGO-T2;
Introduction Date: August 01, 2001
ECCN: EAR99
Country of Origin: Malaysia, United States of America
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Portable Devices, Communications & Networking, Consumer Electronics

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP551SN33T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP551SN33T1GOSDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP551SN33T1GOSDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-TSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-TSOP

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP551SN33T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP551SN33T1GOSCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP551SN33T1GOSCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-TSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-TSOP

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP551SN33T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP551SN33T1GOSTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP551SN33T1GOSTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-TSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-TSOP

Buy Now Datasheet
Voltage Regulators - 7857272 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
7857272
Voltage Regulators 7857272
LDO Regulator 3.3V 2% 150mA Low IQ TSOP5

LDO Regulator 3.3V 2% 150mA Low IQ TSOP5

Supplier's Site
Voltage Regulators - 7857272P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
7857272P
Voltage Regulators 7857272P
LDO Regulator 3.3V 2% 150mA Low IQ TSOP5

LDO Regulator 3.3V 2% 150mA Low IQ TSOP5

Supplier's Site
Voltage Regulators - 1629537 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1629537
Voltage Regulators 1629537
LDO Regulator 3.3V 2% 150mA Low IQ TSOP5

LDO Regulator 3.3V 2% 150mA Low IQ TSOP5

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCP551SN33T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCP551SN33T1G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCP551SN33T1G
IC REG LINEAR 3.3V 150MA 5TSOP

IC REG LINEAR 3.3V 150MA 5TSOP

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
NCP551SN33T1G
LDO Voltage Regulators NCP551SN33T1G
LDO Voltage Regulators 3.3V 150mA CMOS w/Enable

LDO Voltage Regulators 3.3V 150mA CMOS w/Enable

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP551SN33T1G - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP551SN33T1G
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP551SN33T1G
IC REG LINEAR 3.3V 150MA 5TSOP

IC REG LINEAR 3.3V 150MA 5TSOP

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - NCP551SN33T1G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCP551SN33T1G
PMIC - Voltage Regulators - Linear NCP551SN33T1G
IC REG LINEAR 3.3V 150MA 5TSOP

IC REG LINEAR 3.3V 150MA 5TSOP

Supplier's Site Datasheet
Power Supply Chip >> Linear Voltage Regulators (LDO) - NCP551SN33T1G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Linear Voltage Regulators (LDO)
NCP551SN33T1G
Power Supply Chip >> Linear Voltage Regulators (LDO) NCP551SN33T1G
150mA Fixed 3.3V Positive electrode 12V TSOP-5 Linear Voltage Regulators (LDO) ROHS

150mA Fixed 3.3V Positive electrode 12V TSOP-5 Linear Voltage Regulators (LDO) ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited LCSC Electronics Technology (HK) Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 776-NCP551SN33T1G 1082257-NCP551SN33T1G NCP551SN33T1GOSDKR-ND 7857272 7857272P NCP551SN33T1G NCP551SN33T1G NCP551SN33T1G NCP551SN33T1G NCP551SN33T1G
Product Name 3.3V 150mA 8uA LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - NCP551SN33T1G Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulators Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Power Supply Chip >> Linear Voltage Regulators (LDO)
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed Fixed Fixed
Package Type Other; TSOP Other; 5-TSOP SOT23; Other; SOT-23-5 Thin, TSOT-23-5 Other; Tsop Other; TSOP SOT23 SOT23; Other; SOT-23-5 Thin, TSOT-23-5
Output Voltage 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts
IOUT 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps
Dropout Voltage 0.0400 volts 0.1500 volts 0.1500 volts 0.1500 volts 0.1500 volts
Unlock Full Specs
to access all available technical data