onsemi PMIC - PMIC - Voltage Regulators - Linear - NCP551SN31T1G NCP551SN31T1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 928890-NCP551SN31T1G Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Fixed Output 150mA 5-TSOP Package: SOT-23-5 Thin, TSOT-23-5 Package: Reel - TR Mounting: Surface Mount Family Name: NCP551 Categories: Integrated Circuits (ICs) Case / Package: 5-TSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 40 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCP551SN31T1G-ND, NCP551SN31T1GOSCT, NCP551SN31T1GOSTR, NCP551SN31T1GOSDKR
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 928890-NCP551SN31T1G Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Fixed Output 150mA 5-TSOP Package: SOT-23-5 Thin, TSOT-23-5 Package: Reel - TR Mounting: Surface Mount Family Name: NCP551 Categories: Integrated Circuits (ICs) Case / Package: 5-TSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 40 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCP551SN31T1G-ND, NCP551SN31T1GOSCT, NCP551SN31T1GOSTR, NCP551SN31T1GOSDKR
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NCP551SN31T1G is a low dropout linear voltage regulator designed for handheld communication devices and battery-powered applications. It provides a fixed output voltage of 3.1 V and can deliver up to 150 mA of output current. The device features an ultra-low quiescent current of 4.0 µA, making it suitable for energy-sensitive applications. It operates with a maximum input voltage of 12 V and has a high accuracy output voltage tolerance of ±2.0%. The NCP551SN31T1G is housed in a compact TSOP-5 package and requires a minimum output capacitance of 0.1 µF, compatible with low-cost ceramic capacitors. It is rated for an industrial temperature range of -40°C to 85°C, with the NCV551 variant extending to -40°C to 125°C, making it suitable for automotive and other demanding environments. The device is also RoHS compliant and Pb-free.

Datasheet Summary
Powered by GS/AI

The NCP551SN31T1G is a low dropout linear voltage regulator designed for handheld communication devices and battery-powered applications. It provides a fixed output voltage of 3.1 V and can deliver up to 150 mA of output current. The device features an ultra-low quiescent current of 4.0 µA, making it suitable for energy-sensitive applications. It operates with a maximum input voltage of 12 V and has a high accuracy output voltage tolerance of ±2.0%. The NCP551SN31T1G is housed in a compact TSOP-5 package and requires a minimum output capacitance of 0.1 µF, compatible with low-cost ceramic capacitors. It is rated for an industrial temperature range of -40°C to 85°C, with the NCV551 variant extending to -40°C to 125°C, making it suitable for automotive and other demanding environments. The device is also RoHS compliant and Pb-free.

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - NCP551SN31T1G - 928890-NCP551SN31T1G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NCP551SN31T1G
928890-NCP551SN31T1G
PMIC - PMIC - Voltage Regulators - Linear - NCP551SN31T1G 928890-NCP551SN31T1G
Manufacturer: ON Semiconductor Win Source Part Number: 928890-NCP551SN31T1G Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Fixed Output 150mA 5-TSOP Package: SOT-23-5 Thin, TSOT-23-5 Package: Reel - TR Mounting: Surface Mount Family Name: NCP551 Categories: Integrated Circuits (ICs) Case / Package: 5-TSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 40 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCP551SN31T1G-ND, NCP551SN31T1GOSCT, NCP551SN31T1GOSTR, NCP551SN31T1GOSDKR

Manufacturer: ON Semiconductor
Win Source Part Number: 928890-NCP551SN31T1G
Operating Temperature Range: -40°C ~ 85°C
Features: Linear Voltage Regulator IC Positive Fixed Output 150mA 5-TSOP
Package: SOT-23-5 Thin, TSOT-23-5
Package: Reel - TR
Mounting: Surface Mount
Family Name: NCP551
Categories: Integrated Circuits (ICs)
Case / Package: 5-TSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 40 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NCP551SN31T1G-ND, NCP551SN31T1GOSCT, NCP551SN31T1GOSTR, NCP551SN31T1GOSDKR

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP551SN31T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP551SN31T1GOSTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP551SN31T1GOSTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-TSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-TSOP

Buy Now Datasheet
Singapore, Singapore
3.1V 150mA 8uA LDO Voltage Regulator IC
776-NCP551SN31T1G
3.1V 150mA 8uA LDO Voltage Regulator IC 776-NCP551SN31T1G
3.1V LDO Regulator, 150mA, 40mV Dropout, 8uA Iq, TSOP-5 Product overview: NCP551SN31T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.1V, 150mA, 8uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.1V, 150mA, 8uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP551SN31T1G can be used for catalog matching and distributor lookup.

3.1V LDO Regulator, 150mA, 40mV Dropout, 8uA Iq, TSOP-5 Product overview: NCP551SN31T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.1V, 150mA, 8uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.1V, 150mA, 8uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP551SN31T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
NCP551SN31T1G
LDO Voltage Regulators NCP551SN31T1G
LDO Voltage Regulators 3.1V CMOS TSOP-5 LDO

LDO Voltage Regulators 3.1V CMOS TSOP-5 LDO

Buy Now Datasheet
IC REG LINEAR 3.1V 150MA 5TSOP - 598-NCP551SN31T1G - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 3.1V 150MA 5TSOP
598-NCP551SN31T1G
IC REG LINEAR 3.1V 150MA 5TSOP 598-NCP551SN31T1G
IC REG LINEAR 3.1V 150MA 5TSOP

IC REG LINEAR 3.1V 150MA 5TSOP

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP551SN31T1G - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP551SN31T1G
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP551SN31T1G
IC REG LINEAR 3.1V 150MA 5TSOP

IC REG LINEAR 3.1V 150MA 5TSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCP551SN31T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCP551SN31T1G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCP551SN31T1G
IC REG LINEAR 3.1V 150MA 5TSOP

IC REG LINEAR 3.1V 150MA 5TSOP

Supplier's Site
PMIC - Voltage Regulators - Linear - NCP551SN31T1G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCP551SN31T1G
PMIC - Voltage Regulators - Linear NCP551SN31T1G
IC REG LINEAR 3.1V 150MA 5TSOP

IC REG LINEAR 3.1V 150MA 5TSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 928890-NCP551SN31T1G NCP551SN31T1GOSTR-ND 776-NCP551SN31T1G NCP551SN31T1G 598-NCP551SN31T1G NCP551SN31T1G NCP551SN31T1G NCP551SN31T1G
Product Name PMIC - PMIC - Voltage Regulators - Linear - NCP551SN31T1G Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 3.1V 150mA 8uA LDO Voltage Regulator IC LDO Voltage Regulators IC REG LINEAR 3.1V 150MA 5TSOP Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Polarity Positive Positive Positive
Package Type Other; 5-TSOP SOT23; Other; SOT-23-5 Thin, TSOT-23-5 Other; TSOP SOT23; Other; SOT-23-5 Thin, TSOT-23-5 SOT23; Other; SOT-23-5 Thin, TSOT-23-5
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Regulator Type Standard
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed
Unlock Full Specs
to access all available technical data