onsemi Ldo Voltage Regulator, Fixed, 3V, 0.15A, Tsop-5; Output Type Onsemi NCP551SN30T1G

Description
LDO VOLTAGE REGULATOR, FIXED, 3V, 0.15A, TSOP-5; Output Type:Fixed; Input Voltage Min:4V; Input Voltage Max:12V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:40mV RoHS Compliant: Yes
Datasheet
Description
LDO VOLTAGE REGULATOR, FIXED, 3V, 0.15A, TSOP-5; Output Type:Fixed; Input Voltage Min:4V; Input Voltage Max:12V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:40mV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo Voltage Regulator, Fixed, 3V, 0.15A, Tsop-5; Output Type Onsemi - 38X6203 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, Fixed, 3V, 0.15A, Tsop-5; Output Type Onsemi
38X6203
Ldo Voltage Regulator, Fixed, 3V, 0.15A, Tsop-5; Output Type Onsemi 38X6203
LDO VOLTAGE REGULATOR, FIXED, 3V, 0.15A, TSOP-5; Output Type:Fixed; Input Voltage Min:4V; Input Voltage Max:12V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:40mV RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, FIXED, 3V, 0.15A, TSOP-5; Output Type:Fixed; Input Voltage Min:4V; Input Voltage Max:12V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:40mV RoHS Compliant: Yes

Supplier's Site Datasheet
Ldo Voltage Regulator, Fixed, 3V, 0.15A, Tsop-5; Output Type Onsemi - 45J1929 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, Fixed, 3V, 0.15A, Tsop-5; Output Type Onsemi
45J1929
Ldo Voltage Regulator, Fixed, 3V, 0.15A, Tsop-5; Output Type Onsemi 45J1929
LDO VOLTAGE REGULATOR, FIXED, 3V, 0.15A, TSOP-5; Output Type:Fixed; Input Voltage Min:4V; Input Voltage Max:12V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:40mV RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, FIXED, 3V, 0.15A, TSOP-5; Output Type:Fixed; Input Voltage Min:4V; Input Voltage Max:12V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:40mV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 38X6203
Product Name Ldo Voltage Regulator, Fixed, 3V, 0.15A, Tsop-5; Output Type Onsemi
Input Voltage 4 to 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM117QK - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
AVR 150kVA 200kVA 250kVA Automatic Voltage Stabilizer 3-Phase Industrial Stabilizer Voltage Regulator - No.1601624133961 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details